location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gastroback Basic food processor 180 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gastroback Check ‘Gastroback’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Food Processor Basic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40960
Category:
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
Food Processors Check ‘Gastroback’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gastroback: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Gastroback Basic food processor 180 W Silver :
The long product name of Gastroback Basic food processor 180 W Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Food Processor Basic, 180w
More>>>
Gastroback Basic food processor 180 W Silver:
The official description of Gastroback Basic food processor 180 W Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Food Processor Basic
- chops and minces fruit, vegetable, nuts, onions, cheese and much more in seconds
- eject function
- additional application: chop, mix, whisk
- 2 Speed control and safety on/off switch

Short summary description Gastroback Basic food processor 180 W Silver:
This short summary of the Gastroback Basic food processor 180 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Gastroback Food Processor Basic, Silver, 180 W, 180 W, 220/230 V, 50-60 Hz, 125 mm

Long summary description Gastroback Basic food processor 180 W Silver:
This is an auto-generated long summary of Gastroback Basic food processor 180 W Silver based on the first three specs of the first five spec groups.

Gastroback Food Processor Basic. Product colour: Silver. Power: 180 W, Power consumption (typical): 180 W, AC input voltage: 220/230 V. Width: 125 mm, Depth: 160 mm, Height: 335 mm

Features
Product colour *
Silver
Variable speed *
Yes
Power
Power *
180 W
Power consumption (typical)
180 W
AC input voltage
220/230 V
Power
AC input frequency
50-60 Hz
Weight & dimensions
Width
125 mm
Depth
160 mm
Height
335 mm
Weight
1.33 kg