Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gastroback Design Multi Juicer Digital - Smoothie 1300W Stainless steel

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gastroback
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Design Multi Juicer Digital - Smoothie
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40138
Category
Presses for citrus, citruspress, juice makers
juice makers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gastroback: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10150
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 20 Nov 2017 03:43:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Gastroback Design Multi Juicer Digital - Smoothie 1300W Stainless steel :
The short editorial description of Gastroback Design Multi Juicer Digital - Smoothie 1300W Stainless steel

Design Multi Juicer Digital - Smoothie, 1300 W, LCD
More>>>
Short summary description Gastroback Design Multi Juicer Digital - Smoothie 1300W Stainless steel:
This short summary of the Gastroback Design Multi Juicer Digital - Smoothie 1300W Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.
Gastroback Design Multi Juicer Digital - Smoothie , Stainless steel, 13000 RPM, 3 L, 1.2 L, Cast iron, Stainless steel, Stainless steel
Long summary description Gastroback Design Multi Juicer Digital - Smoothie 1300W Stainless steel :

Gastroback Design Multi Juicer Digital - Smoothie . Colour of product: Stainless steel, Rotational speed: 13000 RPM, Pulp container capacity: 3 L. Material: Cast iron, Stainless steel, Material knife: Stainless steel, Housing material: Steel. Power: 1300 W, AC input voltage: 230/240, AC input frequency: 50/60. Weight: 5.42 kg, Dimensions (WxDxH): 340 x 230 x 420 mm

This is an auto-generated long summary of Gastroback Design Multi Juicer Digital - Smoothie 1300W Stainless steel based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.