location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gastroback Design Juicer Advanced Pro 1500 W Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gastroback Check ‘Gastroback’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Design Juicer Advanced Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40133
Category:
Juice Maker is a tool used to extract juice from fruits, herbs, leafy greens and other types of vegetables in a process called juicing
Juice Makers Check ‘Gastroback’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gastroback: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gastroback Design Juicer Advanced Pro 1500 W Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of speeds: 2 13000 RPM Stainless steel
  • - Plastic jar: 1 L
  • - 1500 W
Warranty:
Long product name Gastroback Design Juicer Advanced Pro 1500 W Stainless steel :
The long product name of Gastroback Design Juicer Advanced Pro 1500 W Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Design Juicer Advanced Pro, 1500W
More>>>
Gastroback Design Juicer Advanced Pro 1500 W Stainless steel:
The official description of Gastroback Design Juicer Advanced Pro 1500 W Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Design Juicer Advanced Pro
- Juicing whole apples, carrots and other fruit in seconds - no pre-cutting necessary
- NEW: heavy duty 1.500 watt motor / electronically regulated
- titanium reinforced micro mesh filter basket for finest juice
- two speeds for hard and soft fruit
- including transparent 1 litre juice jug
- big pulp container
- Rapid, problem-free cleaning (dishwasher safe)
- including recipebooklet and cleaning brush

Short summary description Gastroback Design Juicer Advanced Pro 1500 W Stainless steel:
This short summary of the Gastroback Design Juicer Advanced Pro 1500 W Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Gastroback Design Juicer Advanced Pro, Stainless steel, 13000 RPM, 1 L, 1500 W, 230/240 V, 50 - 60 Hz

Long summary description Gastroback Design Juicer Advanced Pro 1500 W Stainless steel:
This is an auto-generated long summary of Gastroback Design Juicer Advanced Pro 1500 W Stainless steel based on the first three specs of the first five spec groups.

Gastroback Design Juicer Advanced Pro. Product colour: Stainless steel, Rotational speed: 13000 RPM, Plastic jar: 1 L. Power: 1500 W, AC input voltage: 230/240 V, AC input frequency: 50 - 60 Hz. Weight: 7 kg, Dimensions (WxDxH): 350 x 220 x 430 mm

Features
Number of speeds *
2
Rotational speed
13000 RPM
Plastic jar
1 L
Product colour *
Stainless steel
Easy to clean
Yes
Power
Power *
1500 W
Power
AC input voltage
230/240 V
AC input frequency
50 - 60 Hz
Power requirements
1500
Weight & dimensions
Weight
7 kg
Dimensions (WxDxH)
350 x 220 x 430 mm
Packaging data
Recipe book
Yes