location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin Colorado 300 navigator Handheld LCD 206.9 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Colorado 300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GPIREC0100062232
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin Colorado 300 navigator Handheld LCD 206.9 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld
  • - Marine (chartplotters, sounders) Outdoor (hiking, trekking) Geocaching (GPS stash hunt) Auto Bicycle
  • - 400 x 240 pixels
  • - Nickel-Metal Hydride (NiMH)
Long product name Garmin Colorado 300 navigator Handheld LCD 206.9 g :
The long product name of Garmin Colorado 300 navigator Handheld LCD 206.9 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Colorado 300
More>>>
Short summary description Garmin Colorado 300 navigator Handheld LCD 206.9 g:
This short summary of the Garmin Colorado 300 navigator Handheld LCD 206.9 g data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin Colorado 300, Internal storage, 400 x 240 pixels, LCD, 65536 colours, Handheld, Nickel-Metal Hydride (NiMH)

Long summary description Garmin Colorado 300 navigator Handheld LCD 206.9 g:
This is an auto-generated long summary of Garmin Colorado 300 navigator Handheld LCD 206.9 g based on the first three specs of the first five spec groups.

Garmin Colorado 300. Map storage: Internal storage. Display resolution: 400 x 240 pixels, Display: LCD, Display number of colours: 65536 colours. Form factor: Handheld. Battery technology: Nickel-Metal Hydride (NiMH), Battery type: AA, Battery life (max): 15 h. Weight: 206.9 g, Width: 60 mm, Depth: 139 mm

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:03:58
Uk has collected 8 expert reviews for Garmin Colorado 300 navigator Handheld LCD 206.9 g and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
letsgomobile.org/en
Updated:
2016-11-15 01:03:56
Garmin Colorado review G armin is treading new ground with the Colorado series. An updated appearance and a more structured amount of buttons. The monitor has gained a higher resolution whilst the Rock n Roller makes its appearance. Just as is the cas...
0%
goodgearguide.com.au
Updated:
2016-11-15 01:03:56
Garmin’s Colorado 300 is a versatile GPS device. It shares some of the problems of the Oregon range, but it has a better screen as well as an unusual control scheme. The device has a two-tone grey and black case that is mainly made of plastic and rubbe...
Good Unique control scheme, good quality display, wireless sharing function, configurable profile changes...
Bad Case isn’t tightly sealed, mapping isn’t detailed enough, no way to navigate through maps...
Bottom line The Colorado 300 provides a slightly cheaper, non-touch-screen alternative to the Oregon 300. With both models proving good combination automotive/handheld GPS devices, the decision largely comes down to your preferred control scheme...
75%
gpstracklog.com
Updated:
2016-11-15 01:03:58
A number of perceived deficiencies in the Colorado series have been documented by forum participants at Groundspeak, which has been compiled into a Garmin Colorado issues list. I wont go into all of them here, but the worse, IMHO, are the following:W...
0%