Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Garmin GPSMAP 60CSx navigator 213 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GPSMAP 60CSx
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
900335
Category
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5927
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 30 Aug 2018 05:27:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Garmin GPSMAP 60CSx navigator 213 g :
The short editorial description of Garmin GPSMAP 60CSx navigator 213 g

GPSMAP 60CSx
More>>>
Short summary description Garmin GPSMAP 60CSx navigator 213 g:
This short summary of the Garmin GPSMAP 60CSx navigator 213 g data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin GPSMAP 60CSx, 160 x 240 pixels, 38.1 x 55.9 mm (1.5 x 2.2"), 262144 colors, AA, 18 h, 213 g

Long summary description Garmin GPSMAP 60CSx navigator 213 g:
This is an auto-generated long summary of Garmin GPSMAP 60CSx navigator 213 g based on the first three specs of the first five spec groups.

Garmin GPSMAP 60CSx. Display resolution: 160 x 240 pixels, Display size (HxV) (imperial): 38.1 x 55.9 mm (1.5 x 2.2"), Display number of colours: 262144 colors. Battery type: AA, Battery life (max): 18 h. Weight: 213 g. Interface: USB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:14:07
Uk has collected 5 expert reviews for Garmin GPSMAP 60CSx navigator 213 g and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:14:08
Nl heeft 5 proffesionele recensies verzameld voor Garmin GPSMAP 60CSx navigator 213 g. Het gemiddelde van deze proffesionele recensies is 82 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:14:07
Fr a recueilli 5 avis d’experts pour Garmin GPSMAP 60CSx navigateur 213 g et la note moyenne est de 82 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:14:07
De hat 5 Expertenmeinungen über Garmin GPSMAP 60CSx Navigationssystem 213 g eingeholt. Das duchschnittliche Epertenrating ist 82 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:14:07
Testseek ha raccolto 5 recensioni da parte di esperti per Garmin GPSMAP 60CSx navigatore 213 g e la valutazione media da parte degli esperti è di 82 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:14:08
Es ha coleccionado 5 opiniones de expertos para Garmin GPSMAP 60CSx navegador 213 g y la calificación media es 82 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:14:08
Dk har samlet 5 ekspertanmeldelser for Garmin GPSMAP 60CSx navigator 213 g og den gennemsnitlige ekspertbedømmelse er 82 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
82%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:14:08
Se har samlat in 5 experttester för Garmin GPSMAP 60CSx navigatorer 213 g och det genomsnittliga betyget är 82 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 17:57:50
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 17:57:50
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 17:57:50
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 17:57:50
82%
Source Review comments Score
letsgomobile.org/en
Updated:
2011-07-31 06:14:06
Garmin 60CSx review T he Garmin company produces navigation and communication products for consumers, aviation and marine. The company was founded in 1989 under the name ProNav. In 1991, the name was changed to Garmin which is a combination of the firs...
0%
goodgearguide.com.au
Updated:
2011-11-07 14:38:57
Garmin’s GPSmap 60CSx has a colour screen, electronic compass, barometric altimeter and expandable memory. Although these features are certainly useful, they attract a $260 premium over the already expensive GPSmap 60, a price which places the device f...
Good Colour screen, expandable memory, barometric altimeter, Highway mode is useful...
Bad Expensive, slow acquisition times, somewhat confusing button placement...
Bottom line The GPSmap 60CSx has all the hallmarks of a decent handheld GPS device. However, it still offers too little at too high a price...
55%
uk.askmen.com
Updated:
2014-05-16 03:01:08
At just over six inches long, two inches wide and weighing 7.5 oz with batteries, the GPSMAP 60CSx is designed to be comfortable in the hand and extremely portable. Built with a GPS receiver capable of providing satellite reception even in heavy tree cove...
87%
askmen.com
Updated:
2011-07-31 06:14:03
Do you like GPS navigation devices or do you still use an atlas?Despite being overshadowed by the explosive popularity of aftermarket GPS navigation products in the automotive sector, handheld units such as the the Garmin GPSMAP 60CSx are still extreme...
87%
brighthub.com
Updated:
2011-07-31 06:14:05
The Garmin GPSMAP 60CSx hand-held GPS is one of the all-around best portable GPS units on the market. It works well for all kinds of outdoor enthusiasts and the activities in which they take part. This comprehensive review will help you decide if this...
100%
Show all
Customer service details