Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Garmin GPS MAP 60Cx navigator LCD Handheld 212 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GPS MAP 60Cx
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
900334
Category
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4715
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 04 Apr 2019 07:26:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Garmin GPS MAP 60Cx navigator LCD Handheld 212 g :
The short editorial description of Garmin GPS MAP 60Cx navigator LCD Handheld 212 g

GPS MAP 60Cx
More>>>
Short summary description Garmin GPS MAP 60Cx navigator LCD Handheld 212 g:
This short summary of the Garmin GPS MAP 60Cx navigator LCD Handheld 212 g data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin GPS MAP 60Cx, 12 channels, 160 x 240 pixels, LCD, Handheld, AA, 18 h

Long summary description Garmin GPS MAP 60Cx navigator LCD Handheld 212 g:
This is an auto-generated long summary of Garmin GPS MAP 60Cx navigator LCD Handheld 212 g based on the first three specs of the first five spec groups.

Garmin GPS MAP 60Cx. Channels quantity: 12 channels. Display resolution: 160 x 240 pixels, Display: LCD. Form factor: Handheld. Battery type: AA, Battery life (max): 18 h. Weight: 212 g, Width: 61 mm, Depth: 33 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:57:04
Uk has collected 2 expert reviews for Garmin GPS MAP 60Cx navigator LCD Handheld 212 g but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:57:04
Nl heeft 2 proffesionele recensies voor Garmin GPS MAP 60Cx navigator LCD Handheld 212 g verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:57:04
Fr a recueilli 2 avis d’experts pour Garmin GPS MAP 60Cx navigateur LCD À la main 212 g mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:57:04
De hat 2 Expertenmeinungen für Garmin GPS MAP 60Cx Navigationssystem LCD Handgeführt 212 g zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:57:04
Testseek ha raccolto 2 recensioni d aparte di esperti per Garmin GPS MAP 60Cx navigatore LCD Portatile 212 g ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:57:04
Es ha coleccionado 2 opiniones de expertos para Garmin GPS MAP 60Cx navegador LCD De mano 212 g pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:57:04
Dk har samlet 2 ekspertanmeldelser for Garmin GPS MAP 60Cx navigator LCD Håndholdt 212 g men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:57:04
Se har samlat in 2 experttester för Garmin GPS MAP 60Cx navigatorer LCD Handhållen 212 g men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:57:04
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:57:04
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:57:04
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:57:04
0%
Source Review comments Score
navigation-professionell.de
Updated:
2017-03-01 09:57:04
Das GARMIN GPSMAP 60Cx gehört zu den Topmodellen der GPS-Handgeräte von Garmin. Schon optisch macht das Handheld einen robusten Eindruck und verspricht eine hervorragende Eignung für alle Outdooraktivitäten. Auffällig sind das große Display, die absteh...
Bottom line Mit dem GARMIN GPSMAP 60Cx erhält der Käufer ein ausgereiftes Gerät, daß aufgrund seiner robusten Bauweise für sämtliche Outdoor-Aktivitäten geeignet ist. Es zeichnet sich durch einen sehr performanten Chipsatz und hervo...
0%
pocketgpsworld.com
Updated:
2017-03-01 09:57:04
Review by Mike Barrett Sometime ago Garmin was synonymous with GPS. Over the last few years this has changed somewhat, with GPS becoming a Mass-Market Consumer product. Where a few years ago handheld GPS receivers were the main sellers these have bee...
0%
Show all
Customer service details