Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Garmin Foretrex 201 navigator LCD Handheld 78 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Foretrex 201
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016909
Category
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5741
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 04 Apr 2019 07:25:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Garmin Foretrex 201 navigator LCD Handheld 78 g :
The short editorial description of Garmin Foretrex 201 navigator LCD Handheld 78 g

Foretrex 201- LCD 100 x 64 pixels, 500 Waypoints
More>>>
Short summary description Garmin Foretrex 201 navigator LCD Handheld 78 g:
This short summary of the Garmin Foretrex 201 navigator LCD Handheld 78 g data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin Foretrex 201 , 45 s, 15 s, 3 m, 100 x 64 pixels, LCD, 36.6 x 23.4 mm (1.44 x 0.92")

Long summary description Garmin Foretrex 201 navigator LCD Handheld 78 g:
This is an auto-generated long summary of Garmin Foretrex 201 navigator LCD Handheld 78 g based on the first three specs of the first five spec groups.

Garmin Foretrex 201 . Acquisition times - cold: 45 s, Acquisition times - warm: 15 s, GPS accuracy - position: 3 m. Display resolution: 100 x 64 pixels, Display: LCD, Display size (HxV) (imperial): 36.6 x 23.4 mm (1.44 x 0.92"). Form factor: Handheld. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 15 h. Weight: 78 g, Width: 84 mm, Depth: 18 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 09:31:35
Uk has collected 3 expert reviews for Garmin Foretrex 201 navigator LCD Handheld 78 g and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 09:31:35
Nl heeft 3 proffesionele recensies verzameld voor Garmin Foretrex 201 navigator LCD Handheld 78 g. Het gemiddelde van deze proffesionele recensies is 90 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
90%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 09:31:35
Fr a recueilli 3 avis d’experts pour Garmin Foretrex 201 navigateur LCD À la main 78 g et la note moyenne est de 90 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 09:31:35
De hat 3 Expertenmeinungen über Garmin Foretrex 201 Navigationssystem LCD Handgeführt 78 g eingeholt. Das duchschnittliche Epertenrating ist 90 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
90%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 09:31:35
Testseek ha raccolto 3 recensioni da parte di esperti per Garmin Foretrex 201 navigatore LCD Portatile 78 g e la valutazione media da parte degli esperti è di 90 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
90%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 09:31:35
Es ha coleccionado 3 opiniones de expertos para Garmin Foretrex 201 navegador LCD De mano 78 g y la calificación media es 90 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
90%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 09:31:35
Dk har samlet 3 ekspertanmeldelser for Garmin Foretrex 201 navigator LCD Håndholdt 78 g og den gennemsnitlige ekspertbedømmelse er 90 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
90%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 09:31:35
Se har samlat in 3 experttester för Garmin Foretrex 201 navigatorer LCD Handhållen 78 g och det genomsnittliga betyget är 90 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 17:57:47
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 17:57:47
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 17:57:47
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 17:57:47
90%
Source Review comments Score
pocket-lint.com
Updated:
2015-01-10 09:31:34
For the serious athlete going off the beaten path this is a must have, for rest of us, it could easily become a five minute wonder.
90%
gpsinformation.net
Updated:
2015-01-10 09:31:34
The Garmin Forerunner takes basic GPS navigation and turns it into a system for managing and keeping track of a fitness program. Similar to Garmin’s Foretrex series, these wrist units are designed to allow for measurement and timing of exercise ro...
0%
gpslodge.com
Updated:
2015-01-10 09:31:34
GPSLodge takes a look at the Garmin Forerunner 201. We have one coming in, and we will give it a full review in a few weeks. The premise of the Garmin Forerunner 201 is to bring the GPS technology with you while you are out running, hiking, on the wat...
0%
Show all
Customer service details