location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin vívosmart HR OLED Wristband activity tracker Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
vívosmart HR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-01955-03 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0753759148874 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin vívosmart HR OLED Wristband activity tracker Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wristband activity tracker Black
  • - Touchscreen OLED 160 x 68 pixels
  • - Heart rate monitor Active minutes Calories burned Pedometer Hours slept Quality of sleep Personal goals
  • - Waterproof Timer
  • - Bluetooth
  • - Lithium Battery life: 5 day(s)
Long product name Garmin vívosmart HR OLED Wristband activity tracker Black :
The long product name of Garmin vívosmart HR OLED Wristband activity tracker Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

vívosmart HR, X-large, 32 g, Black
More>>>
Short summary description Garmin vívosmart HR OLED Wristband activity tracker Black:
This short summary of the Garmin vívosmart HR OLED Wristband activity tracker Black data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin vívosmart HR, Wristband activity tracker, OLED, Waterproof, Black

Long summary description Garmin vívosmart HR OLED Wristband activity tracker Black:
This is an auto-generated long summary of Garmin vívosmart HR OLED Wristband activity tracker Black based on the first three specs of the first five spec groups.

Garmin vívosmart HR. Display type: OLED, Display resolution: 160 x 68 pixels. Device type: Wristband activity tracker, Product colour: Black, Band colour: Black. Battery life: 5 day(s), Battery technology: Lithium. Weight: 32 g, Width: 21 mm, Thickness: 1.23 cm. Mobile operating systems supported: Android, iOS

Source Testseek summary Average rating
Reviews
Updated:
2017-01-11 02:59:12
Uk has collected 71 expert reviews for Garmin vívosmart HR OLED Wristband activity tracker Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-01-11 02:59:12
When I originally reviewed the Garmin Vivosmart HR, I came to the conclusion that it was the best fitness tracker money could buy. While it isn't quite top dog anymore - plenty of devices have come and gone since 2015, one thing's for certain: It still ho...
Bottom line The Garmin Vivosmart HR is a simply superb fitness tracker. It has more features than you could shake a stick at, an easy to read built-in display, touchscreen control, integrated heart rate monitor and excellent supporting app and web portal. Throw in th...
100%
gizmodo.com.au
Updated:
2017-01-11 02:59:12
There's never been a better time to utilise technology for health and fitness purposes. Fitness trackers are, by far, the most common piece of wearable tech available, letting you track your movement and activity as you go about your business – and all yo...
0%
thestar.com.my
Updated:
2017-01-11 02:59:12
The Vivosmart HR is a powerful, ­feature-packed fitness band with a ­monochrome touchscreen.Unlike the previous version, it has a ­physical button that lets you change many of the band's settings. You can modify the alarm, Bluetooth, sync, call volume and...
Good Has a heart rate sensor, featurerich, long battery life, water resistant...
Bad Heart rate monitor protrudes, pricey...
Bottom line Compared to the last Vivosmart, the HR is leaps ahead in features, making it one of the best fitness bands for casual users. It also has good battery life which makes it a good ­fitness companion.However, the HR is held back by a steep price (RM699) and l...
100%
liveatpc.com
Updated:
2017-01-11 02:59:12
The Garmin Vivosmart HR is designed in a way that makes it rarely noticeable among most clothing options. The design is black and has a matte surface for the wearable parts. It is also graded for a 5 ATM waterproof rating.The band tracks your steps, sleep...
Bottom line The ultimate personal fitness coach designed to fit your life perfectly.Value: 7/10Features: 9/10Performance: 9/10Design: 7/10Usability: 8/10...
80%
g3ar.co.za
Updated:
2017-01-11 02:59:12
Convenience and quick access was also kept in mind when Garmin designed the Vivosmart HR, with information such as the current state of the weather and media control shortcuts readily available. Then there's the small things that make the smart band great...
Good Featurepacked, Waterproof, Battery life...
Bad Not very pretty, Syncing problems, Pricey...
Bottom line the Vivosmart HR is a great smart band for anyone looking for a simple, tough and convenient way to monitor your heart rate through those tough times and then post it all over the internet. On a serious note, it's a great gadget to own if you can afford...
70%
pcauthority.com.au
Updated:
2017-01-11 02:59:12
The Vivosmart HR is the newest addition to Garmin's activity tracking range and resembles the lovechild of the Vivosmart band and the Vivofit 2. A sleek design with monochrome display, silicon band and built-in optical heart-rate monitor on the underside...
Bottom line ". this is a good little fitness band."...
80%
ausdroid.net
Updated:
2017-01-11 02:59:12
Kleenex, Hoover, Glad Wrap, Band-aid, Fitbit. All brands that are synonymous with the products they represent. It makes it hard for other brands to break into their respective fields. Fitbit's dominance of the fitness band industry through the minds of th...
Good Small form factor, Phone notifications, Fully featured app, Solid design/band...
Bad Black and white display, Not Android Wear, App is over-complicated...
Bottom line We, the Plowman household, found the Garmin Vivosmart HR to fit exactly the bill we required. It allowed us to track heart rates throughout the day, steps, sleep patterns, all while receiving notifications on the fitband's display that we could read and d...
0%
titaniumgeek.com
Updated:
2017-01-11 02:59:12
polarWhen I reviewed the original Garmin VivoSmart, the ONLY criticism of any great note was that it lacked. It lacked an optical HR, which at the time of it's launch was *just* beginning to filter into the activity tracker market. As 2015 closes, Garmin...
Bottom line Garmin have done a good job with the Vivosmart HR it seems. It will be interesting to see how the screen and the coating stand up to longer term wear and tear, but at this moment, its a good device, with what seems to be reliable HR monitoring.I do think...
0%
wareable.com
Updated:
2017-01-11 02:59:12
The only surprising thing about the release of the Garmin Vivosmart HR was that it didn't happen sooner. An update to the original Vivosmart tracker, the new version adds extra biometrics and overhauled sleep tracking features.With the Fitbit Charge HR do...
Good Accurate step and sleep tracking, Emphasis on resting heart rate, Good notifications, Sports tracking...
Bad Dubious live heart rate accuracy, Horrible vibration alert, Some syncing issues, Not exactly great looking...
Bottom line As an advanced fitness tracker, the Garmin Vivosmart HR does a sterling job at a decent price. Accurate steps and sleep, resting heart rate and decent notifications all wrapped up into a comprehensive (and complex) app make it a top alternative to the Fit...
70%
goodhousekeeping.com
Updated:
2017-01-11 02:59:12
The Garmin vivosmart HR has all the features you would want in a fitness tracker, but is definitely meant for fitness enthusiasts. It uses MoveIQ technology to detect what type of workout you're doing, and also provides all-day activity tracking.As well a...
Good Inactivity Bar shows how long you've been still, Move IQ senses the type of exercise, Sets an attainable step goal based on your activity level, Consistently measures heart rate, Can control music, view weather and get notifications on the device, Measure...
Bad Relatively short battery life, Bulky design, Testers said it was uncomfortable...
80%
dcrainmaker.com
Updated:
2017-01-11 02:59:12
I've been using the device the last 45 days or so, thus I've got a pretty good understanding of how it works (and where it doesn't). For this review I was sent a Vivosmart HR from Garmin to try out. After this review, I'll be sending back the demo unit as...
Bottom line On one hand, the Vivosmart HR is a relatively well executed smart-band, that cleanly displays your notifications and also tracks your HR. The battery life of about 4-5 days is pretty good, and the activity and sleep tracking aspects work well.However, the...
0%
tomsguide.com
Updated:
2017-01-11 02:59:12
Geared toward those looking to get more out of their workouts, the vivosmart HR ($149) incorporates a heart rate monitor and a large LCD to keep tabs on everything from your distance and calories burned to floors climbed and "intensity minutes." This trac...
Good Large displa, Accurate step-tracking and heart-rate monitorin, New daily goals featur, Easy setu, Waterproof design...
Bad Screen overly sensitiv, Shorter battery life than competitio, No built-in diet tracking...
Bottom line The Fitbit Charge HR has long been our top pick as the best overall fitness tracker, as it offers a robust app, with diet tracking, long battery life and an unobtrusive design. However, the similarly priced Garmin vivosmart HR has a larger display, offers...
80%
arstechnica.com
Updated:
2017-01-11 02:59:12
Garmin is serious. The most dedicated outdoorsmen and athletes look to its rugged products for tracking everything from laps in the pool to dangerous hikes in remote places. Now the company is getting more serious about heart rate with the $150 Vivosmart...
Good Smartphone notifications are discrete and comprehensive, letting you scroll to see full messages, The heart rate monitor is accurate and adjusts very quickly to give you a real-time reading, The display is simple but easy to view and read even in bright l...
Bad Syncing issues with old software—make sure to download Garmin Express and check if your device needs an update before using, Its design isn't as minimalistic or modern as a Fitbit, Garmin Connect is confusing to navigate if you're looking for specific set...
0%
dcrainmaker.com
Updated:
2017-01-11 02:59:12
The Vivosmart line isn't new, and actually started last year with the original Vivosmart, which blended the activity tracking features of the Vivofit with many of the smartphone connected features of newer devices, like notifications.Now it's important to...
0%
tomsguide.com
Updated:
2017-12-01 11:34:40
Photo: Jeremy Lips / Tom's Guide The Fitbit Charge HR comes in two sizes and five colors. Weighing 0.8 ounces, it's slightly lighter than the 1-ounce Garmin Vivosmart HR, which comes in two sizes and three colors. Garmin's device is also somewhat bulkier...
Good Michael A. Prospero is the reviews editor at Laptop Mag and Tom’s Guide. When he’s not testing out the latest running watc, skiing or training for a maratho, he’s probably using the latest kitchen gadget.
0%
androidauthority.com
Updated:
2017-12-02 14:37:01
Fitbit vs Garmin : a battle between two fitness giants that's been debated for quite some time.Whether you simply need to keep better track of your daily activity or are looking to add something more to your workouts, the Fitbit Charge HR and the Garmin v...
0%
Brand Image Product code Product Stock Price from
Garmin

Garmin vívosmart HR OLED Wristband activity tracker Black
(show image)
010-01955-00 vívosmart HR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)