Garmin logo

Garmin 010-01955-01 activity tracker Wristband activity tracker Violet

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22963
Info modified on:
08 May 2023, 13:29:17
End of life date:
02 Nov 2015
Short summary description Garmin 010-01955-01 activity tracker Wristband activity tracker Violet:

Garmin 010-01955-01, Wristband activity tracker, Waterproof

Long summary description Garmin 010-01955-01 activity tracker Wristband activity tracker Violet:

Garmin 010-01955-01. Display resolution: 160 x 68 pixels. Device type: Wristband activity tracker, Product colour: Violet, Control type: Touch. Battery life: 5 day(s), Battery technology: Lithium. Weight: 29.6 g, Width: 21 mm, Thickness: 1.23 cm. Connectivity technology: Wireless

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.