location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin Varia Vision Wireless bicycle computer Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Varia Vision
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-01952-10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0753759149888 show
Category:
Small computers which attach to bicycles and provide information such as distance cycled.
Bicycle Computers Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:01:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin Varia Vision Wireless bicycle computer Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Featherweight device easily attaches to either side of your favorite sunglasses to put ride information right in your line of sight
  • - Displays performance data, directions and more from compatible Edge® cycling devices
  • - Pairs with Varia rearview radar to notify of vehicles approaching from behind
  • - Provides vibration alerts for key performance, direction, radar and call/text prompts
  • - Convenient touch panel eases transitions between data screens, even if wearing gloves
Long product name Garmin Varia Vision Wireless bicycle computer Black :
The long product name of Garmin Varia Vision Wireless bicycle computer Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

In-sight Display
More>>>
Short summary description Garmin Varia Vision Wireless bicycle computer Black:
This short summary of the Garmin Varia Vision Wireless bicycle computer Black data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin Varia Vision, 428 x 240 pixels, 8 h, 60 mm, 19.7 mm, 19.8 mm, 29.7 g

Long summary description Garmin Varia Vision Wireless bicycle computer Black:
This is an auto-generated long summary of Garmin Varia Vision Wireless bicycle computer Black based on the first three specs of the first five spec groups.

Garmin Varia Vision. Display resolution: 428 x 240 pixels. Battery life (max): 8 h. Width: 60 mm, Depth: 19.7 mm, Height: 19.8 mm

Source Testseek summary Average rating
Reviews
Updated:
2018-02-17 03:57:24
Uk has collected 2 expert reviews for Garmin Varia Vision Wireless bicycle computer Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)