location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin Approach S6 LCD Digital 180 x 180 pixels Touchscreen GPS (satellite)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Approach S6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-01195-02
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Smartwatches & Sport Watches Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin Approach S6 LCD Digital 180 x 180 pixels Touchscreen GPS (satellite)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sport watch Digital Touchscreen LCD
  • - 180 x 180 pixels
  • - Dust resistant, Splash proof, Water resistant Waterproof up to: 50 m
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in battery Lithium-Ion (Li-Ion)
Long product name Garmin Approach S6 LCD Digital 180 x 180 pixels Touchscreen GPS (satellite) :
The long product name of Garmin Approach S6 LCD Digital 180 x 180 pixels Touchscreen GPS (satellite). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.0", 180 x 180, GPS, USB
More>>>
Short summary description Garmin Approach S6 LCD Digital 180 x 180 pixels Touchscreen GPS (satellite):
This short summary of the Garmin Approach S6 LCD Digital 180 x 180 pixels Touchscreen GPS (satellite) data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin Approach S6, LCD, Touchscreen, GPS (satellite), 46.6 g

Long summary description Garmin Approach S6 LCD Digital 180 x 180 pixels Touchscreen GPS (satellite):
This is an auto-generated long summary of Garmin Approach S6 LCD Digital 180 x 180 pixels Touchscreen GPS (satellite) based on the first three specs of the first five spec groups.

Garmin Approach S6. Display technology: LCD, Display resolution: 180 x 180 pixels, Touchscreen. GPS (satellite). Weight: 46.6 g. Waterproof up to: 50 m

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:04:18
Uk has collected 4 expert reviews for Garmin Approach S6 LCD Digital 180 x 180 pixels Touchscreen GPS (satellite) and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
cybershack.com.au
Updated:
2016-11-15 01:04:18
Technically, you could call the Garmin Approach S6 Golf Watch a smart watch. It's a pretty clever device; getting a bird's eye view of a golf course on your wrist is impressive to say the least. But the Approach S6 isn't a smartwatch in the same way the L...
Bottom line Just wearing the Garmin Approach S6 Golf Watch won't make you a better golfer, but it will make you more aware. The training options it provides are pretty handy; a bit of practice with the Approach S6 definitely helped my swing. While the functionality...
35%
techguide.com.au
Updated:
2016-11-15 01:04:18
I need all the help I can get when I play golf so walking onto the first tee wearing the Garmin Approach S6 GPS watch gave me a little confidence boost.The Approach S6 has a circular touchscreen display as well as four physical buttons.It is no bigger tha...
80%
tomsguide.com
Updated:
2016-11-15 01:04:18
The Approach S6 has a good-sized and quite legible color display (1-inch diameter) but doesn't feel bulky or look any more imposing than an ordinary watch. Its highly navigable touch-screen interface is readable in direct sunlight and responsive to a glov...
Good Slender profile, Vivi, colo, touch-screen display, Dedicated button that provides exact distances between two points, Bluetooth notifications (calls and texts)...
Bad Can't view entire scorecard until after round, Expensive...
Bottom line Combining a color touchscreen, smartphone notifications, 39,000 courses, and swing analysis, the Garmin Approach S6 a great, if expensive, companion for any stats-obsessed golfer...
80%
Country Distributor
Deutschland 1 distributor(s)