Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Garmin nuvi 2350 Handheld/Fixed 4.3" TFT Touchscreen 142g Black navigator

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nuvi 2350
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00902-16
Category
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4039
This statistic is based on the 77098 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75329 free Open Icecat users .
Info modified on: 19 Apr 2018 19:11:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Garmin nuvi 2350 Handheld/Fixed 4.3" TFT Touchscreen 142g Black navigator :
The short editorial description of Garmin nuvi 2350 Handheld/Fixed 4.3" TFT Touchscreen 142g Black navigator

12.192 cm (4.8 ") TFT, 480 x 272, microSD, lithium-ion, 142 g
More>>>
Short summary description Garmin nuvi 2350 Handheld/Fixed 4.3" TFT Touchscreen 142g Black navigator:
This short summary of the Garmin nuvi 2350 Handheld/Fixed 4.3" TFT Touchscreen 142g Black navigator data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin nuvi 2350, All Europe, 10.9 cm (4.3"), 480 x 272 pixels, TFT, 57.1 x 96.8 mm (2.25 x 3.81"), SSD

Long summary description Garmin nuvi 2350 Handheld/Fixed 4.3" TFT Touchscreen 142g Black navigator:
This is an auto-generated long summary of Garmin nuvi 2350 Handheld/Fixed 4.3" TFT Touchscreen 142g Black navigator based on the first three specs of the first five spec groups.

Garmin nuvi 2350. Map coverage: All Europe. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 272 pixels, Display: TFT. Storage media type: SSD, Compatible memory cards: microSD (TransFlash). Form factor: Handheld/Fixed, Colour of product: Black. Weight: 142 g, Width: 121 mm, Depth: 15 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14
Testseek has collected 3 expert reviews for Garmin nuvi 2350 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
75%