Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Garmin nüvi® 2240 Fixed 3.5" LCD Touchscreen 107g Black navigator

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nüvi® 2240
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00901-18
Category
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
navigators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13078
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 14 Dec 2017 19:13:34
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Garmin nüvi® 2240 Fixed 3.5" LCD Touchscreen 107g Black navigator:
This short summary of the Garmin nüvi® 2240 Fixed 3.5" LCD Touchscreen 107g Black navigator data-sheet is auto-generated and uses the product title and the first six key specs.
Garmin nüvi® 2240, Internal storage, 8.89 cm (3.5"), 240 x 320 pixels, LCD, 53.3 x 71.1 mm (2.1 x 2.8"), Fixed
Long summary description Garmin nüvi® 2240 Fixed 3.5" LCD Touchscreen 107g Black navigator :

Garmin nüvi® 2240. Map storage: Internal storage. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels, Display: LCD. Form factor: Fixed, Colour of product: Black. Weight: 107 g, Width: 93 mm, Depth: 15 mm. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 3 h

This is an auto-generated long summary of Garmin nüvi® 2240 Fixed 3.5" LCD Touchscreen 107g Black navigator based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14
Testseek has collected 2 expert reviews for Garmin nüvi® 2240 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%
Source Review comments Score
trustedreviews.com
Updated:
2011-11-13
Nowadays, just over £100 can buy you a 5in widescreen sat-nav, such as Mio's Spirit 685. But if your budget is even less than that, you will still be looking at a device with a 3.5in non-widescreen, and just UK and Ireland mapping. Garmin's nuvi 2240 c...
Good Sub-£100 price for UK version, Spoken street names, Full UK post code entry...
Bad No trafficTrends route calculation, No full-screen junction graphic, Traffic option adds a lot to the price...
Bottom line The nuvi 2240 attempts t build a choice selection of Garmin's quality features into a more budget-oriented device, and in many ways it succeeds. You don't get Garmin's sophisticated trafficTrends routing, although RDS-TMC updates are available with a £...
80%