Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Garmin Nüvi 465T navigator 10.9 cm (4.3") Touchscreen LCD Fixed 172.93 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nüvi 465T
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00786-00
Category
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4053
This statistic is based on the 87169 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85154 free Open Icecat users.
Info modified on: 10 Aug 2018 04:21:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Garmin Nüvi 465T navigator 10.9 cm (4.3") Touchscreen LCD Fixed 172.93 g :
The short editorial description of Garmin Nüvi 465T navigator 10.9 cm (4.3") Touchscreen LCD Fixed 172.93 g

Nüvi 465T
More>>>
Short summary description Garmin Nüvi 465T navigator 10.9 cm (4.3") Touchscreen LCD Fixed 172.93 g:
This short summary of the Garmin Nüvi 465T navigator 10.9 cm (4.3") Touchscreen LCD Fixed 172.93 g data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin Nüvi 465T, 10.9 cm (4.3"), 480 x 272 pixels, LCD, Fixed, Lithium-Ion (Li-Ion), 4 h

Long summary description Garmin Nüvi 465T navigator 10.9 cm (4.3") Touchscreen LCD Fixed 172.93 g:
This is an auto-generated long summary of Garmin Nüvi 465T navigator 10.9 cm (4.3") Touchscreen LCD Fixed 172.93 g based on the first three specs of the first five spec groups.

Garmin Nüvi 465T. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 272 pixels, Display: LCD. Form factor: Fixed. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 4 h. Weight: 172.93 g, Width: 122 mm, Depth: 20 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:19:59
Uk has collected 5 expert reviews for Garmin Nüvi 465T navigator 10.9 cm (4.3") Touchscreen LCD Fixed 172.93 g and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:20:01
Nl heeft 5 proffesionele recensies verzameld voor Garmin Nüvi 465T navigator 10,9 cm (4.3") Touchscreen LCD Vast 172,93 g. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:19:59
Fr a recueilli 5 avis d’experts pour Garmin Nüvi 465T navigateur 10,9 cm (4.3") Écran tactile LCD Fixé 172,93 g et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:19:59
De hat 5 Expertenmeinungen über Garmin Nüvi 465T Navigationssystem 10,9 cm (4.3 Zoll) Touchscreen LCD Fixed 172,93 g eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:19:59
Testseek ha raccolto 5 recensioni da parte di esperti per Garmin Nüvi 465T navigatore 10,9 cm (4.3") Touch screen LCD Fisso 172,93 g e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:20:00
Es ha coleccionado 5 opiniones de expertos para Garmin Nüvi 465T navegador 10,9 cm (4.3") Pantalla táctil LCD Fijo 172,93 g y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:20:01
Dk har samlet 5 ekspertanmeldelser for Garmin Nüvi 465T navigator 10,9 cm (4.3") Berøringsskærm LCD Fastgjort 172,93 g og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:20:01
Se har samlat in 5 experttester för Garmin Nüvi 465T navigatorer 10,9 cm (4.3") Pekskärm LCD Fast 172,93 g och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:20:01
Es has recollit 5 revisions d'experts per Garmin Nüvi 465T Navegador 10,9 cm (4.3") Pantalla sensible al tacte LCD Fix 172,93 g i la qualificació mitjana dels experts és de 73 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:20:00
Testseek има добиено 5 оцени од експерти за Garmin Nüvi 465T навигатор 10,9 cm (4.3") Екран на допир LCD Фиксно 172,93 g, при што просечната оцена на експертите е 73 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
73%
Source Review comments Score
tecnozoom.it
Updated:
2011-09-14 17:53:37
Il è un navigatore satellitare facile da usare e dalle dimensioni compatte. Dispone di un display WQVGA touchscreen da 4,3 e con una risoluzione di 480x272 pixel. Quanto alle dimensioni, il navigatore misura 121 mm di larghezza, 71 mm di altezza e 20...
Good Mappe specifiche per il tipo di veicolo; Cartografia; Guida vocale; Segnalazione autovelox; Bluetooth; Indicatore limiti di velocità; Percorso in base alle dimensioni del veicolo...
Bad No funzioni multimediali...
Bottom line Il Garmin nuvi 465T è un navigatore satellitare che si distingue dagli altri modelli per il fatto di essere dedicato in particolar modo ai camionisti e ai conducenti di autobus, in quanto permette di calcolare il percorso in base alle dimensioni del v...
80%
gpsblah.com
Updated:
2011-07-31 06:19:52
Garmins first navigator designed for the trucking industry, the nuvi 465T brings a trucking-friendly set of features to Garmins already excellent nuvi product line. If you drive a large vehicle, the 465T can navigate routes based on your trucks type...
Bottom line Until recently, trucking-friendly GPS options were pretty slim. There were a small handful of products supposedly aimed at truck drivers, none of which were very good. Thankfully, the 465T brings Garmins best in class GPS navigation and ease of use...
0%
pcmag.com
Updated:
2011-07-31 06:19:55
60%
gpsmagazine.com
Updated:
2011-07-31 06:19:57
Physical size (WxHxD)4.8"W x 2.9"H x .8"D (12.2 x 7.4 x 2.0 cm)Weight6.1 ounces (172.93 g)Display4.3 in. diagonal, 480 x 272 pixels; WQVGA TFT landscape display with white backlight and touchscreenOperating Temperature rangefrom 32 to 140 degrees F...
80%
smartson.se
Updated:
2011-07-31 06:19:52
Testarna anser att Nüvi 465T är lika lättanvänd som Garmins tidigare modeller. Den kompletterar också produktlinjen med sin lastbilsanpassning. Med denna gps kan du programmera in just ditt fordons specifika egenskaper, och så planeras en anpassad rutt...
Bottom line Lika lättanvänd som Garmins tidigare modeller, men med extrafunktioner för att anpassa navigationen för lastbilsförare. En möjlig vinnare på en begränsad marknad...
0%
Show all
Customer service details