Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Garmin nüvi 1200 Handheld 3.5" LCD Touchscreen 113.4g Silver navigator

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nüvi 1200
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00783-46 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0753759090593
Category
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
navigators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9999
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 15 Dec 2017 02:47:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Garmin nüvi 1200 Handheld 3.5" LCD Touchscreen 113.4g Silver navigator :
The short editorial description of Garmin nüvi 1200 Handheld 3.5" LCD Touchscreen 113.4g Silver navigator

nüvi 1200, Spain, Portugal
More>>>
Short summary description Garmin nüvi 1200 Handheld 3.5" LCD Touchscreen 113.4g Silver navigator:
This short summary of the Garmin nüvi 1200 Handheld 3.5" LCD Touchscreen 113.4g Silver navigator data-sheet is auto-generated and uses the product title and the first six key specs.
Garmin nüvi 1200, 8.89 cm (3.5"), 320 x 240 pixels, LCD, 71.1 x 53.3 mm (2.8 x 2.1"), Handheld, Silver
Long summary description Garmin nüvi 1200 Handheld 3.5" LCD Touchscreen 113.4g Silver navigator :

Garmin nüvi 1200. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 240 pixels, Display: LCD. Form factor: Handheld, Colour of product: Silver. Weight: 113.4 g, Width: 93 mm, Depth: 16 mm. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 4 h

This is an auto-generated long summary of Garmin nüvi 1200 Handheld 3.5" LCD Touchscreen 113.4g Silver navigator based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31
Testseek has collected 3 expert reviews for Garmin nüvi 1200 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techsmart.co.za
Updated:
2015-01-01
The stand-alone GPS market has experienced some real pressure this year with navigation capable smartphones starting to show some promise, especially in the US with the announcement of Google’s free Maps Navigation system. While portable navigation dev...
Bottom line In the short-medium term standalone devices remain more convenient in South Africa and they will likely always have a place in the market, but the nüvi 1200’s RRP of R2300 will cause many to think twice. The fact that is an excellent device is undisput...
0%