Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Garmin GPSMAP 421s Fixed 4" 590g navigator

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GPSMAP 421s
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00764-01
Category
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
navigators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8482
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 09 Dec 2017 14:44:24
The date of the most recent change of this product data-sheet in Icecat.
Installation Instructions (2,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Flush Mount Kit Instructions (Multilingual) (0,9MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ML Declaration of Conformity (0,0MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important Safety and Product Information (0,7MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Flush Mount Template (Multilingual) (0,7MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Reference Guide (0,7MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Garmin GPSMAP 421s Fixed 4" 590g navigator :
The short editorial description of Garmin GPSMAP 421s Fixed 4" 590g navigator

GPSMAP 421s, 10.16 cm (4 ") QVGA, SD card, AIS, DSC, dual-frequency transducer
More>>>
Short summary description Garmin GPSMAP 421s Fixed 4" 590g navigator:
This short summary of the Garmin GPSMAP 421s Fixed 4" 590g navigator data-sheet is auto-generated and uses the product title and the first six key specs.
Garmin GPSMAP 421s, 2D, 10.2 cm (4"), 240 x 320 pixels, 61 x 81.3 mm (2.4 x 3.2"), SD, Fixed
Long summary description Garmin GPSMAP 421s Fixed 4" 590g navigator :

Garmin GPSMAP 421s. Map view options: 2D. Display diagonal: 10.2 cm (4"), Display resolution: 240 x 320 pixels, Display size (HxV) (imperial): 61 x 81.3 mm (2.4 x 3.2"). Compatible memory cards: SD. Form factor: Fixed. Weight: 590 g, Width: 145 mm, Depth: 69 mm

This is an auto-generated long summary of Garmin GPSMAP 421s Fixed 4" 590g navigator based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.