location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin nüvi 255, EU navigator Fixed LCD Touchscreen 148 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nüvi 255, EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00717-21 show
Show alternative article codes used in the online market place
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin nüvi 255, EU navigator Fixed LCD Touchscreen 148 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed
  • - Sport (fitness, running) Outdoor (hiking, trekking) Geocaching (GPS stash hunt) Auto
  • - Touchscreen 320 x 240 pixels
  • - Lithium-Ion (Li-Ion)
Long product name Garmin nüvi 255, EU navigator Fixed LCD Touchscreen 148 g :
The long product name of Garmin nüvi 255, EU navigator Fixed LCD Touchscreen 148 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

nüvi 255, Europe
More>>>
Short summary description Garmin nüvi 255, EU navigator Fixed LCD Touchscreen 148 g:
This short summary of the Garmin nüvi 255, EU navigator Fixed LCD Touchscreen 148 g data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin nüvi 255, EU, 320 x 240 pixels, LCD, Fixed, Lithium-Ion (Li-Ion), 4 h, 148 g

Long summary description Garmin nüvi 255, EU navigator Fixed LCD Touchscreen 148 g:
This is an auto-generated long summary of Garmin nüvi 255, EU navigator Fixed LCD Touchscreen 148 g based on the first three specs of the first five spec groups.

Garmin nüvi 255, EU. Display resolution: 320 x 240 pixels, Display: LCD. Form factor: Fixed. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 4 h. Weight: 148 g, Width: 97 mm, Depth: 20 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 07:13:52
Uk has collected 6 expert reviews for Garmin nüvi 255, EU navigator Fixed LCD Touchscreen 148 g and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
digitalversus.com
Updated:
2016-12-29 17:58:26
Finally, here it is! After weeks of persistence we finally received one of the latest Garmin creations. It’s with this Nüvi 255T that the manufacturer fills out some of its entry level. The 255T has a 3.5 inch screen, European maps and Premium versio...
Good Very easy to use, Premium version of TMC traffic info, Good reactivity in menus...
Bad Voice is a bit robotic, Some itineraries are questionable...
60%