location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena ErgoJet 3000 3000 W 310 km/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ErgoJet 3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9332-20 show
Show alternative article codes used in the online market place
Category:
Gardening tool that propels air out of a nozzle to move yard debris such as leaves. Leaf blowers are usually powered by two-stroke engine or an electric motor. They are typically self-contained handheld units, or backpack mounted units with a handheld wand.
Leaf Blowers Check ‘Gardena’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Nov 2019 19:42:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gardena ErgoJet 3000 3000 W 310 km/h
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Suction mode
  • - Airspeed: 310 km/h
  • - 3000 W
  • - Black, Blue
More>>>
Short summary description Gardena ErgoJet 3000 3000 W 310 km/h:
This short summary of the Gardena ErgoJet 3000 3000 W 310 km/h data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena ErgoJet 3000, 310 km/h, 45 L, Black, Blue, 3000 W, 4.8 kg

Long summary description Gardena ErgoJet 3000 3000 W 310 km/h:
This is an auto-generated long summary of Gardena ErgoJet 3000 3000 W 310 km/h based on the first three specs of the first five spec groups.

Gardena ErgoJet 3000. Airspeed: 310 km/h, Bag capacity: 45 L, Product colour: Black, Blue. Power: 3000 W. Weight: 4.8 kg