location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena ErgoCut 58 Double blade 550 W 3.9 kg

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ErgoCut 58
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8876-20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4078500887601
Category:
Electric tool used to cut or trim hedges.
Power Hedge Trimmers Check ‘Gardena’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jul 2019 20:24:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gardena ErgoCut 58 Double blade 550 W 3.9 kg
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double blade 58 cm
  • - Power source: AC 550 W
  • - Black, Blue, Orange
Long product name Gardena ErgoCut 58 Double blade 550 W 3.9 kg :
The long product name of Gardena ErgoCut 58 Double blade 550 W 3.9 kg. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Electric Hedge Trimmer ErgoCut 58
More>>>
Short summary description Gardena ErgoCut 58 Double blade 550 W 3.9 kg:
This short summary of the Gardena ErgoCut 58 Double blade 550 W 3.9 kg data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena ErgoCut 58, AC, 550 W, 3.9 kg

Long summary description Gardena ErgoCut 58 Double blade 550 W 3.9 kg:
This is an auto-generated long summary of Gardena ErgoCut 58 Double blade 550 W 3.9 kg based on the first three specs of the first five spec groups.

Gardena ErgoCut 58. Power source: AC, Engine power: 550 W. Weight: 3.9 kg