location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena 8310 2 l/h Grey End-line mounting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8310-20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4078500831000
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2023 11:20:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gardena 8310 2 l/h Grey End-line mounting :
The long product name of Gardena 8310 2 l/h Grey End-line mounting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Endline Drip Head, pressure equalizing (8310)
More>>>
Short summary description Gardena 8310 2 l/h Grey End-line mounting:
This short summary of the Gardena 8310 2 l/h Grey End-line mounting data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena 8310, End-line mounting, 2 l/h, Grey, 1.3 cm, 1 pc(s)

Long summary description Gardena 8310 2 l/h Grey End-line mounting:
This is an auto-generated long summary of Gardena 8310 2 l/h Grey End-line mounting based on the first three specs of the first five spec groups.

Gardena 8310. Mounting type: End-line mounting, Maximum flow rate: 2 l/h, Product colour: Grey. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Gardena

Gardena Inline Drip Head
(show image)
8343-20 Inline Drip Head 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 8311 2 l/h Grey In-line mounting
(show image)
8311-20 8311 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena Micro Drip Adjustable Inline Drip Head Grey, Orange
(show image)
8392-29 Micro Drip Adjustable Inline Drip Head 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena Micro Drip Adjustable Endline Drip Head Black, Orange
(show image)
1391-29 Micro Drip Adjustable Endline Drip Head 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena Micro Drip Endline Drip Head 4 l/h Black, Grey
(show image)
1341-29 Micro Drip Endline Drip Head 4 l/h 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena Micro Drip Endline Drip Head 2 l/h Orange
(show image)
1340-29 Micro Drip Endline Drip Head 2 l/h 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)