Gardena logo

Gardena Comfort FLEX Hose 13 mm (1/2")

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50056
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
20 years
Long product name Gardena Comfort FLEX Hose 13 mm (1/2"):

50 m, 25 bar, 13 mm

Short summary description Gardena Comfort FLEX Hose 13 mm (1/2"):

Gardena Comfort FLEX Hose 13 mm (1/2"), 50 m, Black, Grey, Orange, Hose only, 25 bar, 1.3 cm, 1/2

Long summary description Gardena Comfort FLEX Hose 13 mm (1/2"):

Gardena Comfort FLEX Hose 13 mm (1/2"). Hose length: 50 m, Product colour: Black, Grey, Orange, Type: Hose only. Quantity per pack: 1 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.