location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gamber-Johnson CF18/19 Cradle Black 25.6 cm (10.1")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gamber-Johnson Check ‘Gamber-Johnson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CF18/19 Cradle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7160-0264-05 show
Show alternative article codes used in the online market place
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Gamber-Johnson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gamber-Johnson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 15:02:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gamber-Johnson CF18/19 Cradle Black 25.6 cm (10.1") :
The long product name of Gamber-Johnson CF18/19 Cradle Black 25.6 cm (10.1"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Panasonic Toughbook CF18/19 Cradle
More>>>
Short summary description Gamber-Johnson CF18/19 Cradle Black 25.6 cm (10.1"):
This short summary of the Gamber-Johnson CF18/19 Cradle Black 25.6 cm (10.1") data-sheet is auto-generated and uses the product title and the first six key specs.

Gamber-Johnson CF18/19 Cradle, Black, Steel, 25.6 cm (10.1"), Panasonic Toughbook CF18/19, 2.9 kg (6.4 lbs), 281.9 x 296.4 x 77.2 mm (11.1 x 11.7 x 3.04")

Long summary description Gamber-Johnson CF18/19 Cradle Black 25.6 cm (10.1"):
This is an auto-generated long summary of Gamber-Johnson CF18/19 Cradle Black 25.6 cm (10.1") based on the first three specs of the first five spec groups.

Gamber-Johnson CF18/19 Cradle. Product colour: Black, Material: Steel, Maximum notebook screen size compatibility: 25.6 cm (10.1"). Compatibility: Panasonic Toughbook CF18/19. Weight (imperial): 2.9 kg (6.4 lbs), Dimensions (W x D x H) (imperial): 281.9 x 296.4 x 77.2 mm (11.1 x 11.7 x 3.04")