Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28749
Info modified on:
18 Mar 2025, 10:24:15
Short summary description Galt Animals:

Galt Animals, 6 pages, Boy/Girl, Marker included, Coloring picture set

Long summary description Galt Animals:

Galt Animals. Type: Coloring picture set, Number of pieces: 2 pc(s), Number of pages: 6 pages. Height: 150 mm, Width: 20 mm, Depth: 270 mm. Package width: 20 mm, Package depth: 270 mm, Package height: 150 mm. Packaging content: Colouring book with 6 pictures, water pen. Pallet gross height: 155 cm, Pallet gross weight: 114.1 kg, Master (outer) cases per pallet: 32 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.