Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - GeForce FX 5500 GDDR
- - 2048 x 1536 pixels 256 bit AGP 8x
- - DirectX version: 9.0 OpenGL version: 1.5
Long product name GALAX GeForce FX5500 256MB GeForce FX 5500 GDDR
:
GeForce FX5500 256MB
The long product name of GALAX GeForce FX5500 256MB GeForce FX 5500 GDDR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
GeForce FX5500 256MB
More>>>
Short summary description GALAX GeForce FX5500 256MB GeForce FX 5500 GDDR:
This short summary of the GALAX GeForce FX5500 256MB GeForce FX 5500 GDDR data-sheet is auto-generated and uses the product title and the first six key specs.
GALAX GeForce FX5500 256MB, GeForce FX 5500, GDDR, 256 bit, 2048 x 1536 pixels, AGP 8x
Long summary description GALAX GeForce FX5500 256MB GeForce FX 5500 GDDR:
This is an auto-generated long summary of GALAX GeForce FX5500 256MB GeForce FX 5500 GDDR based on the first three specs of the first five spec groups.
GALAX GeForce FX5500 256MB. Graphics processor: GeForce FX 5500. Graphics card memory type: GDDR, Memory bus: 256 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.5. Interface type: AGP 8x