Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - NVIDIA GeForce 210 0.5 GB GDDR3
- - 2560 x 1600 pixels 625 MHz PCI Express 2.0
- - HDMI ports quantity: 1
- - DVI-I ports quantity: 1
- - DirectX version: 10.1 OpenGL version: 3.2
Long product name Gainward GeForce 210 512MB
:
GeForce 210, 512 MB DDR3, 589 MHz, 5 GB/s, DVI, HDMI, VGA
The long product name of Gainward GeForce 210 512MB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
GeForce 210, 512 MB DDR3, 589 MHz, 5 GB/s, DVI, HDMI, VGA
More>>>
Short summary description Gainward GeForce 210 512MB:
This short summary of the Gainward GeForce 210 512MB data-sheet is auto-generated and uses the product title and the first six key specs.
Gainward GeForce 210 512MB, GeForce 210, 0.5 GB, GDDR3, 625 MHz, 2560 x 1600 pixels, PCI Express 2.0
Long summary description Gainward GeForce 210 512MB:
This is an auto-generated long summary of Gainward GeForce 210 512MB based on the first three specs of the first five spec groups.
Gainward GeForce 210 512MB. Graphics processor family: NVIDIA, Graphics processor: GeForce 210, Processor frequency: 589 MHz. Discrete graphics card memory: 0.5 GB, Graphics card memory type: GDDR3, Memory clock speed: 625 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive