Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gainward GeForce GTX 570 1280MB Phantom

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gainward
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GeForce GTX 570 1280MB Phantom
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
426018336-1732 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4260183361732
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gainward: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11178
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 14 Dec 2017 19:12:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gainward GeForce GTX 570 1280MB Phantom :
The short editorial description of Gainward GeForce GTX 570 1280MB Phantom

GeForce GTX 570 "Phantom", 750MHz, 1280MB, GDDR5, 1950MHz, 320-bit, PCI-E 2.0, DirectX 11, OpenGL 4.0
More>>>
Short summary description Gainward GeForce GTX 570 1280MB Phantom:
This short summary of the Gainward GeForce GTX 570 1280MB Phantom data-sheet is auto-generated and uses the product title and the first six key specs.
Gainward GeForce GTX 570 1280MB Phantom, GeForce GTX 570, 1.25 GB, GDDR5, 320 bit, 2560 x 1600 pixels, PCI Express 2.0
Long summary description Gainward GeForce GTX 570 1280MB Phantom :

Gainward GeForce GTX 570 1280MB Phantom. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 570, Processor frequency: 750 MHz. Discrete graphics adapter memory: 1.25 GB, Graphics adapter memory type: GDDR5, Memory bus: 320 bit, Memory clock speed: 1950 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive

This is an auto-generated long summary of Gainward GeForce GTX 570 1280MB Phantom based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31
Testseek has collected 10 expert reviews for Gainward 4260183361732 NVIDIA GeForce GTX 570 1.25GB graphics card and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
88%
Source Review comments Score
tweaktown.com
Updated:
2014-12-16
We haven't seen a lot of the GTX 570 since it was launched. Apart from the reference card we saw from MSI and the original overclocked one from Gainward, there hasn't been much else to look at. Today, though, we're looking at another one, albeit...
Bottom line On the performance side of things the Gainward GTX 570 1280MB Phantom doesn't really offer us anything new. The slight overclock when compared to a reference card gives us slightly more performance than a reference one. Where the card really shines...
92%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)