location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gainward GeForce GTX 570 1280MB Phantom

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gainward Check ‘Gainward’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GeForce GTX 570 1280MB Phantom
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1732
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Gainward’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gainward: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gainward GeForce GTX 570 1280MB Phantom
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GTX 570 1.25 GB GDDR5
  • - 2560 x 1600 pixels 320 bit 1950 MHz 156 Gbit/s PCI Express 2.0
  • - HDMI ports quantity: 1 DisplayPorts quantity: 1
  • - DVI-I ports quantity: 2
  • - DirectX version: 11 OpenGL version: 4.0
Long product name Gainward GeForce GTX 570 1280MB Phantom :
The long product name of Gainward GeForce GTX 570 1280MB Phantom. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GeForce GTX 570 1280MB "Phantom", GDDR5, 320-bit, PCIe 2.0, DirectX 11, OpenGL 4.0, HDMI 1.4a, 3-way SLI, HDCP, 550 W
More>>>
Short summary description Gainward GeForce GTX 570 1280MB Phantom:
This short summary of the Gainward GeForce GTX 570 1280MB Phantom data-sheet is auto-generated and uses the product title and the first six key specs.

Gainward GeForce GTX 570 1280MB Phantom, GeForce GTX 570, 1.25 GB, GDDR5, 320 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description Gainward GeForce GTX 570 1280MB Phantom:
This is an auto-generated long summary of Gainward GeForce GTX 570 1280MB Phantom based on the first three specs of the first five spec groups.

Gainward GeForce GTX 570 1280MB Phantom. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 570, Processor frequency: 750 MHz. Discrete graphics card memory: 1.25 GB, Graphics card memory type: GDDR5, Memory bus: 320 bit, Memory clock speed: 1950 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive

Source Testseek summary Average rating
Reviews
Updated:
2013-09-22 23:41:15
Uk has collected 10 expert reviews for Gainward GeForce GTX 570 1280MB Phantom and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
tweaktown.com
Updated:
2014-12-16 03:14:24
We haven't seen a lot of the GTX 570 since it was launched. Apart from the reference card we saw from MSI and the original overclocked one from Gainward, there hasn't been much else to look at. Today, though, we're looking at another one, albeit...
Bottom line On the performance side of things the Gainward GTX 570 1280MB Phantom doesn't really offer us anything new. The slight overclock when compared to a reference card gives us slightly more performance than a reference one. Where the card really shines...
92%
ixbtlabs.com
Updated:
2013-09-22 23:41:09
After a recent a review of Gainward GeForce GTX 570 1280MB "Golden Sample" Goes Like Hell we again return to the same brand and even the same GPU. It's just that we've got another interesting product from the company: Gainward GeForce GTX 570 1280MB "P...
Bottom line Gainward GeForce GTX 570 1280MB "Phantom" is a very interesting product. Definitely an overclocker model with a very nice cooler. We managed to overclock it from the standard 750/1500/3900 MHz to 920/1840/4500 MHz at which it outperformed GeForce GTX...
0%
Bit-Tech.net
Updated:
2013-09-22 23:41:11
TBCAmid all the excitement and counter-product launches surrounding the , it’s worth remembering that Nvidia’s higher end and are also superb cards in their own right. While going further up the graphics range will always be a case of diminishin...
Bottom line Graphics card partners have been handed a great opportunity with Nvidia’s latest round of GPUs, as it’s pretty hard to build a poor card around such a good GPU. Gainward certainly seems to be taking advantage, as the Phantom is a great example of a GTX...
80%
overclock3d.net
Updated:
2013-09-22 23:41:15
The GTX570 has been one of the big surprises of recent times, fixing all the issues of the original Fermi nVidia cards and performing incredibly well for the reasonable price charged. With a good chip you can expect to overclock it up to stock GTX580 s...
Bottom line There are two distinct elements to the gauging Gainward GTX570.Firstly we need to compare it to the reference nVidia card. In this respect there isn't a lot of difference in pure performance terms. Throughout our graphs they were very nip and tuck with ne...
90%
Country Distributor
Deutschland 1 distributor(s)