GAH-Alberts 683658, Metal fencing, Gate, Border fencing, Aluminium, Anthracite, Plastic coating
GAH-Alberts 683658. Type: Metal fencing, Fencing components: Gate, Purpose: Border fencing. Width: 3740 mm, Height: 1000 mm, Post width: 15 cm