GAH-Alberts 635879, Metal fencing, Gate, Border fencing, Steel, Anthracite, Galvanized coating, Plastic coating
GAH-Alberts 635879. Type: Metal fencing, Fencing components: Gate, Purpose: Border fencing. Width: 1260 mm, Height: 800 mm, Mesh size (WxH): 50 x 200 mm