GAH-Alberts 635411, Metal fencing, Gate, Border fencing, Steel, Steel, Hot-dip galvanized coating
GAH-Alberts 635411. Type: Metal fencing, Fencing components: Gate, Purpose: Border fencing. Width: 2010 mm, Height: 1800 mm, Mesh size (WxH): 50 x 200 mm