GAH-Alberts logo

GAH-Alberts 565190 garden fencing/screening Metal fencing

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
291
Info modified on:
11 Mar 2024, 09:14:46
Warranty:
15 Years
Long product name GAH-Alberts 565190 garden fencing/screening Metal fencing:

Cologne single gate in special dimensions, Steel

Short summary description GAH-Alberts 565190 garden fencing/screening Metal fencing:

GAH-Alberts 565190, Metal fencing, Gate, Border fencing, Steel, Steel, Hot-dip galvanized coating

Long summary description GAH-Alberts 565190 garden fencing/screening Metal fencing:

GAH-Alberts 565190. Type: Metal fencing, Fencing components: Gate, Purpose: Border fencing. Width: 1250 mm, Height: 1000 mm, Post width: 6 cm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.