location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gaggia 10003083 coffee maker Fully-auto Espresso machine 1.2 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gaggia Check ‘Gaggia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10003083
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10003083
Category:
Machine used to make coffee.
Coffee Makers Check ‘Gaggia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gaggia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2024 08:37:09
The date of the most recent change of this product data-sheet in Icecat.
Gaggia 10003083 user manual (10.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Gaggia 10003083 coffee maker Fully-auto Espresso machine 1.2 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intuitive user interface
Long product name Gaggia 10003083 coffee maker Fully-auto Espresso machine 1.2 L :
The long product name of Gaggia 10003083 coffee maker Fully-auto Espresso machine 1.2 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gaggia Syntia Super-automatic espresso machine
More>>>
Gaggia 10003083 coffee maker Fully-auto Espresso machine 1.2 L:
The official description of Gaggia 10003083 coffee maker Fully-auto Espresso machine 1.2 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact and high performing


Cafe enjoyment in perfect style
With the Saeco Syntia the enjoyment starts right when you unwrap it from its packaging. Thanks to its puristic design and its stainless steel surface it will become a true jewel in your family kitchen.

Short summary description Gaggia 10003083 coffee maker Fully-auto Espresso machine 1.2 L:
This short summary of the Gaggia 10003083 coffee maker Fully-auto Espresso machine 1.2 L data-sheet is auto-generated and uses the product title and the first six key specs.

Gaggia 10003083, Espresso machine, 1.2 L, Coffee beans, Built-in grinder, Stainless steel

Long summary description Gaggia 10003083 coffee maker Fully-auto Espresso machine 1.2 L:
This is an auto-generated long summary of Gaggia 10003083 coffee maker Fully-auto Espresso machine 1.2 L based on the first three specs of the first five spec groups.

Gaggia 10003083. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.2 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Built-in grinder. Display type: LED, Product colour: Stainless steel

Intuitive user colour interface

Short or long coffee with one touch, your favourite length easily stored with the memo option – it’s all easy with the wide display and its self explanatory icons.

Performance
Coffee maker type *
Fully-auto
Two cups at once
Yes
Reservoir for brewed coffee *
Cup
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Coffee beans capacity
260 g
Adjustable coffee strength *
Yes
Built-in milk frother
Yes
Hot water system *
Yes
Heating system
Boiler
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.2 L
Coffee input type *
Coffee beans
Cooking functions & programs
Multi beverage *
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Ergonomics
Control type *
Buttons
Built-in display *
Yes
Display type
LED
Removable water tank
Yes
Product colour *
Stainless steel
Removable drip tray
Yes
Cord length
1.2 m
Weight & dimensions
Width
256 mm
Depth
432 mm
Height
320 mm
Weight
8.45 kg
Country Distributor
Italia 1 distributor(s)