Gaggenau Vario RF 463 301 freezer Upright freezer Built-in 299 L White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48759
Info modified on:
27 May 2024, 12:46:12
Short summary description Gaggenau Vario RF 463 301 freezer Upright freezer Built-in 299 L White:

Gaggenau Vario RF 463 301, 299 L, 14 kg/24h, SN-T, 41 dB, No Frost system, White

Long summary description Gaggenau Vario RF 463 301 freezer Upright freezer Built-in 299 L White:

Gaggenau Vario RF 463 301. Freezer net capacity: 299 L, Climate class: SN-T, Freezing capacity: 14 kg/24h, Storage time during power failure: 12 h, Noise level: 41 dB, No Frost system. Door hinge: Left. Annual energy consumption: 342 kWh. Product colour: White

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.