Gaggenau Vario RF 413 300 freezer Upright freezer Built-in 198 L White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14206
Info modified on:
27 May 2024, 12:43:47
Short summary description Gaggenau Vario RF 413 300 freezer Upright freezer Built-in 198 L White:

Gaggenau Vario RF 413 300, 198 L, 9 kg/24h, SN-T, 41 dB, No Frost system, White

Long summary description Gaggenau Vario RF 413 300 freezer Upright freezer Built-in 198 L White:

Gaggenau Vario RF 413 300. Freezer net capacity: 198 L, Climate class: SN-T, Freezing capacity: 9 kg/24h, Storage time during power failure: 9 h, Noise level: 41 dB, Star rating: 4*, No Frost system. Door hinge: Right. Annual energy consumption: 299 kWh. Product colour: White

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.