Gaggenau Vario RF 287 202 freezer Upright freezer Built-in 210 L White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41716
Info modified on:
27 May 2024, 12:42:45
Long product name Gaggenau Vario RF 287 202 freezer Upright freezer Built-in 210 L White:

120W, 210L, 556 x 545 x 1772mm, 18kg/24h, 4*, No Frost, 242 kWh/Year, White

Gaggenau Vario RF 287 202 freezer Upright freezer Built-in 210 L White:

Main facts

- Enlarged interior with 210 litre net volume through compressor relocation
- Flexible interior configuration: all drawers and safety glass shelves can be removed
- Combines with fridge RC 289 (Side-by-Side-Integration)
- Cushioned door closing system allowing a soft and controlled door closure
- Lowest energy consumption in class
- Energy efficiency class A++

Handling

- Electronic temperature control with temperature display.
- Touch keys.

Features

- Dynamic cold air distribution.
- Cushioned door closing system from 20° door opening angle, integrated in door hinge.
- Open-door and malfunction alarm.

Features

- No-frost technology with fast freezing.
- Temperature adjustable from -16 °C to -24 °C.
- 4-star freezer compartment.
- Freezing capacity 18 kg/24 h.
- Storage time after a malfunction 20 h.
- 5 freezer drawers, 1 of which extra large.
- 4 safety glass shelves between the freezer drawers.
- 2 safety glass shelves with transparent front.
- All freezer drawers and safety glass shelves can be removed.

Short summary description Gaggenau Vario RF 287 202 freezer Upright freezer Built-in 210 L White:

Gaggenau Vario RF 287 202, 210 L, 18 kg/24h, SN-T, 42 dB, No Frost system, White

Long summary description Gaggenau Vario RF 287 202 freezer Upright freezer Built-in 210 L White:

Gaggenau Vario RF 287 202. Freezer net capacity: 210 L, Climate class: SN-T, Freezing capacity: 18 kg/24h, Storage time during power failure: 20 h, Noise level: 42 dB, Star rating: 4*, No Frost system. Door hinge: Left. Annual energy consumption: 242 kWh. Product colour: White

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.