Gaggenau RF 200 202 freezer Upright freezer Undercounter 98 L White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26927
Info modified on:
27 May 2024, 12:43:36
Long product name Gaggenau RF 200 202 freezer Upright freezer Undercounter 98 L White:

90W, 98L, 598 x 548 x 820mm, SN-ST, 12kg/24h, 4*, 184 kWh/Year, White

Gaggenau RF 200 202 freezer Upright freezer Undercounter 98 L White:

Main facts

- Combines with cooler RC 200 (Side-by-Side)
- Net volume 98 litres
- Cushioned door closing system allowing a soft and controlled door closure
- Energy efficiency class A+

Features

- Cushioned door closing system from 20° door opening angle, integrated in door hinge.
- Malfunction signal.

Features

- Fast freezing.
- Temperature range adjustable.
- 4-star freezer compartment.
- Freezing capacity 12 kg/24 h.
- Storage time after a malfunction 23 h.
- 3 freezer drawers.

Product rating

- Energy consumption 184 kwh/year.
- Noise level 38 dB (re 1 pW).

Connection

- Total connected load 0.09 kW.
- Connecting cable 2.3 m with plug.

Short summary description Gaggenau RF 200 202 freezer Upright freezer Undercounter 98 L White:

Gaggenau RF 200 202, 98 L, 12 kg/24h, SN-ST, 38 dB, 4*, White

Long summary description Gaggenau RF 200 202 freezer Upright freezer Undercounter 98 L White:

Gaggenau RF 200 202. Freezer net capacity: 98 L, Climate class: SN-ST, Freezing capacity: 12 kg/24h, Storage time during power failure: 23 h, Noise level: 38 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 184 kWh. Product colour: White

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.