Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

G.Skill 8GB PC3-14900 8GB DDR3 1866MHz memory module

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
G.Skill
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB PC3-14900
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3-14900CL9D-8GBXL
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0848354007142
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by G.Skill: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25028
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 19 Jan 2018 03:31:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name G.Skill 8GB PC3-14900 8GB DDR3 1866MHz memory module :
The short editorial description of G.Skill 8GB PC3-14900 8GB DDR3 1866MHz memory module

8GB (4GB x2) DDR3 DIMM, 1866MHz, 240-pin, Non-ECC, CL9, 1.5V, Kit
More>>>
Short summary description G.Skill 8GB PC3-14900 8GB DDR3 1866MHz memory module:
This short summary of the G.Skill 8GB PC3-14900 8GB DDR3 1866MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.
G.Skill 8GB PC3-14900, 8 GB, 2 x 4 GB, DDR3, 1866 MHz, 240-pin DIMM
Long summary description G.Skill 8GB PC3-14900 8GB DDR3 1866MHz memory module :

G.Skill 8GB PC3-14900. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 2 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1866 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9

This is an auto-generated long summary of G.Skill 8GB PC3-14900 8GB DDR3 1866MHz memory module based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03
Testseek has collected 21 expert reviews for G.Skill 8GB PC3-14900 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
84%
Source Review comments Score
tweaktown.com
Updated:
2014-04-09
We have a look at a lot of RAM, but so often we see them sit at one end of the scale or the other. What I mean by that is, we see these really high end kits or these more budget orientated ones. Speaking to G.Skill the other day, we wanted to organise...
Bottom line We have a look at a lot of RAM, but so often we see them sit at one end of the scale or the other. What I mean by that is, we see these really high end kits or these more budget orientated ones. Speaking to G.Skill the other day, we wanted to organise...
98%
overclockersclub.com
Updated:
2011-11-07
Computer memory is constantly becoming faster and more efficient. With every speed boost of new processors and storage, capacities and frequencies of memory have needed to keep up as well. Not too long ago, memory frequencies of 1000MHz were considere...
Good RipjawsX heat spreaders keep the memory cool, Low latencies, 1866MHz stock speed, 8GB total capacity...
Bad Moderate overclocking performance...
Bottom line The G.Skill RipjawsX F3-14900CL9D-8GBXL DDR3-1866MHz memory is a decent set for anyone needing to upgrade their speed and capacity. Offering a large 8GB memory capacity at faster 1866MHz speeds, it gives the edge you need to get the most out of your s...
0%
aphnetworks.com
Updated:
2014-09-01
Whew, another desktop memory product evaluation. If you have been following our recent articles, you can probably see how big of a challenge it is even for me to write a good introduction for a RAM review. While the opening paragraph for the Patriot Vi...
0%
Show all
Country Distributor
Türkiye 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)