location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

G-Technology G-RACK 12 EXP disk array 48 TB Rack (2U) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
G-Technology Check ‘G-Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G-RACK 12 EXP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0G05183 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0705487203141 show
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘G-Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by G-Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 11:38:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
G-Technology 0G05183 user manual (8.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points G-Technology G-RACK 12 EXP disk array 48 TB Rack (2U) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business
  • - Rack (2U) Silver
  • - HDD Storage drives installed 48 TB
  • - 740 W
Warranty: 5-year Limited Warranty
Long product name G-Technology G-RACK 12 EXP disk array 48 TB Rack (2U) Silver :
The long product name of G-Technology G-RACK 12 EXP disk array 48 TB Rack (2U) Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48TB, 12 Hard Drive Bays, 3.5", Dual 740W PSU
More>>>
Short summary description G-Technology G-RACK 12 EXP disk array 48 TB Rack (2U) Silver:
This short summary of the G-Technology G-RACK 12 EXP disk array 48 TB Rack (2U) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

G-Technology G-RACK 12 EXP, 48 TB, HDD, 3.5", 23 kg, Rack (2U), Silver

Long summary description G-Technology G-RACK 12 EXP disk array 48 TB Rack (2U) Silver:
This is an auto-generated long summary of G-Technology G-RACK 12 EXP disk array 48 TB Rack (2U) Silver based on the first three specs of the first five spec groups.

G-Technology G-RACK 12 EXP. Total installed storage capacity: 48 TB, Installed storage drive type: HDD, Storage drive size: 3.5". Chassis type: Rack (2U), Device class: Small & Medium Business. Number of storage drives supported: 12, Supported storage drive types: HDD. Width: 490 mm, Depth: 648 mm, Height: 89 mm, Weight: 23 kg. Product colour: Silver

Country Distributor
United Kingdom 1 distributor(s)