location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

G-Technology G-RACK 12 NAS Rack (2U) Ethernet LAN Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
G-Technology Check ‘G-Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G-RACK 12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0G05181 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0705487203127 show
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘G-Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by G-Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
G-Technology 0G05181 user manual (8.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points G-Technology G-RACK 12 NAS Rack (2U) Ethernet LAN Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Rack (2U) Silver
  • - Total installed storage capacity: 96 TB Number of storage drives supported: 12 HDD
  • - Intel Xeon E5 v3
  • - 128
  • - Ethernet LAN iSCSI support
  • - Cooling type: Active
  • - 920 W
Warranty: 5-year Limited Warranty
Long product name G-Technology G-RACK 12 NAS Rack (2U) Ethernet LAN Silver :
The long product name of G-Technology G-RACK 12 NAS Rack (2U) Ethernet LAN Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

96TB, 128 GB RAM, 12 Hard Drive Bays 3.5", 2000MB/s, 4x 10GbE, Dual 920W PSU
More>>>
Short summary description G-Technology G-RACK 12 NAS Rack (2U) Ethernet LAN Silver:
This short summary of the G-Technology G-RACK 12 NAS Rack (2U) Ethernet LAN Silver data-sheet is auto-generated and uses the product title and the first six key specs.

G-Technology G-RACK 12, NAS, Rack (2U), Intel Xeon E5 v3, 96 TB, Silver

Long summary description G-Technology G-RACK 12 NAS Rack (2U) Ethernet LAN Silver:
This is an auto-generated long summary of G-Technology G-RACK 12 NAS Rack (2U) Ethernet LAN Silver based on the first three specs of the first five spec groups.

G-Technology G-RACK 12. Total installed storage capacity: 96 TB, Installed storage drive type: HDD, Supported storage drive types: HDD. Processor family: Intel Xeon E5 v3. Internal memory: 128 GB. Ethernet LAN data rates: 10,100,1000,10000 Mbit/s, Supported network protocols: FTP, iSCSI, NFS, SMB/CIFs, AFP,. Chassis type: Rack (2U), Cooling type: Active, Product colour: Silver

Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)