Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Antivirus security
- - Software type: Electronic Software Download (ESD)
- - 1 year(s)
- - French
Long product name G DATA Internet Security FOR Android, 2 Device, 1 Year Antivirus security French 1 year(s)
:
Internet Security FOR Android, 2 Device, 1 Year
The long product name of G DATA Internet Security FOR Android, 2 Device, 1 Year Antivirus security French 1 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Internet Security FOR Android, 2 Device, 1 Year
More>>>
Short summary description G DATA Internet Security FOR Android, 2 Device, 1 Year Antivirus security French 1 year(s):
This short summary of the G DATA Internet Security FOR Android, 2 Device, 1 Year Antivirus security French 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.
G DATA Internet Security FOR Android, 2 Device, 1 Year, 1 year(s)
Long summary description G DATA Internet Security FOR Android, 2 Device, 1 Year Antivirus security French 1 year(s):
This is an auto-generated long summary of G DATA Internet Security FOR Android, 2 Device, 1 Year Antivirus security French 1 year(s) based on the first three specs of the first five spec groups.
G DATA Internet Security FOR Android, 2 Device, 1 Year. License term in years: 1 year(s), Software type: Electronic Software Download (ESD)