Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1.5 m
- - Mini DisplayPort Male
- - Mini DisplayPort Male
- - HDCP
- - White
Long product name G&BL Mini DisplayPort, 1.5m White
:
Mini Displayport male to Mini Displayport male Cable, 1.5m
The long product name of G&BL Mini DisplayPort, 1.5m White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Mini Displayport male to Mini Displayport male Cable, 1.5m
More>>>
Short summary description G&BL Mini DisplayPort, 1.5m White:
This short summary of the G&BL Mini DisplayPort, 1.5m White data-sheet is auto-generated and uses the product title and the first six key specs.
G&BL Mini DisplayPort, 1.5m, 1.5 m, Mini DisplayPort, Mini DisplayPort, Male, Male, White
Long summary description G&BL Mini DisplayPort, 1.5m White:
This is an auto-generated long summary of G&BL Mini DisplayPort, 1.5m White based on the first three specs of the first five spec groups.
G&BL Mini DisplayPort, 1.5m. Cable length: 1.5 m, Connector 1: Mini DisplayPort, Connector 2: Mini DisplayPort. Quantity per pack: 1 pc(s)