Funkwerk logo

Funkwerk S560 Analog telephone Caller ID Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10345
Info modified on:
21 Oct 2022, 10:14:32
Long product name Funkwerk S560 Analog telephone Caller ID Black:

IP-System telephone, Up0/S0, USB, 8-line LED, Black

Short summary description Funkwerk S560 Analog telephone Caller ID Black:

Funkwerk S560, Analog telephone, Speakerphone, Caller ID, Black

Long summary description Funkwerk S560 Analog telephone Caller ID Black:

Funkwerk S560. Type: Analog telephone. Speakerphone. Caller ID. Product colour: Black. Number of handsets included: 1

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.