Long product name Funkwerk R4300 wired router Fast Ethernet Red, White
:
R4300 IP router
The long product name of Funkwerk R4300 wired router Fast Ethernet Red, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
R4300 IP router
More>>>
Short summary description Funkwerk R4300 wired router Fast Ethernet Red, White:
This short summary of the Funkwerk R4300 wired router Fast Ethernet Red, White data-sheet is auto-generated and uses the product title and the first six key specs.
Funkwerk R4300, Ethernet WAN, Fast Ethernet, Red, White
Long summary description Funkwerk R4300 wired router Fast Ethernet Red, White:
This is an auto-generated long summary of Funkwerk R4300 wired router Fast Ethernet Red, White based on the first three specs of the first five spec groups.
Funkwerk R4300. Ethernet interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s. Data link protocols: D64S, D64S2, TS02, D64S2Y, Supported network protocols: X.25. Security algorithms: 3DES, DES. Processor model: NXP MPC8241, Flash memory: 8 MB, Internal memory: 32 MB. Product colour: Red, White