- - All-in-One PC Black 90 W
- - Intel® Core™ i3 i3-6100T 3.2 GHz
- - Touchscreen 58.4 cm (23") Full HD 1920 x 1080 Matt
- - 4 GB DDR4-SDRAM 2133 MHz
- - 500 GB HDD
- - Intel® HD Graphics 530
- - 2 MP 1920 x 1080 pixels
- - Ethernet LAN 10,100,1000 Mbit/s
- - Windows 10 Pro 64-bit
Intel Core i3-6100T (3.2 GHz), 23" 1920 x 1080 Touch, 4GB DDR4, 500GB HDD, Intel HD Graphics 530, GigE, TPM 2.0, Windows 10 Pro 64-bit
The sophisticated FUJITSU ESPRIMO X956/T has all the advantages of a PC plus a multi-position 58.4 cm (23-inch) touch display and innovative easy log on features. Achieve significant TCO savings with DeskView and Intel® vPro™ technology and protect confidential data with the latest TPM controller. With the Low Power Active Mode it supports a wide range of new usage scenarios such as telephony and video conferencing.
Fujitsu ESPRIMO X956/T, 58.4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 10 Pro
Fujitsu ESPRIMO X956/T. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Black