location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® 2000 Windows 10 Pro Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:W5500W28APGB?3YNBD
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 08:45:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® 2000 Windows 10 Pro Workstation :
The long product name of Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® 2000 Windows 10 Pro Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Celsius W550, Intel Xeon E3-1240v5, 3.5 GHz, RAM 16 GB, SSD 256 GB, Self-Encrypting Drive, HDD 1 TB, DVD SuperMulti, Quadro M2000, Gigabit Ethernet, Windows 10 Pro 64-bit + 3 Year Onsite Next Business Day WARRANTY
More>>>
Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® 2000 Windows 10 Pro Workstation:
The official description of Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® 2000 Windows 10 Pro Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Has your desktop reached the limit in terms of performance, scalability and expandability? Than the FUJITSU CELSIUS W550 desktop workstation is your ideal choice, especially for video editing, MCAD/electrical CAD or Architecture, Engineering and Construction applications. Enjoy best-in-class low noise emissions of only 18 dB(A) for a quiet and efficient working environment.

Short summary description Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® 2000 Windows 10 Pro Workstation:
This short summary of the Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® 2000 Windows 10 Pro Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS W550, 3.5 GHz, Intel® Xeon® E3 v5, 16 GB, 1.26 TB, DVD Super Multi, Windows 10 Pro

Long summary description Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® 2000 Windows 10 Pro Workstation:
This is an auto-generated long summary of Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® 2000 Windows 10 Pro Workstation based on the first three specs of the first five spec groups.

Fujitsu CELSIUS W550. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1240V5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® 2000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Product type: Workstation

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 v5
Processor model *
E3-1240V5
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
3.5 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Xeon E3-1200 v5
Processor codename
Skylake
Thermal Design Power (TDP)
80 W
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory slots
4x DIMM
Memory clock speed
2133 MHz
ECC
Yes
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Optical drive type *
DVD Super Multi
Number of storage drives installed
2
Number of HDDs installed
1
HDD capacity
1 TB
Number of SSDs installed
1
SSD capacity
256 GB
Card reader integrated
Yes
RAID support
Yes
RAID levels
0, 1, 5, 10
Graphics
Discrete graphics card *
Yes
On-board graphics card *
No
Discrete graphics card model *
NVIDIA® Quadro® 2000
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
7
DVI port
Yes
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 (Gen 3.x) slots
2
PCI Express x4 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
Design
Placement supported
Vertical
Water cooling system
No
Number of 3.5" bays
4
Number of 5.25" bays
2
Number of 2.5" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Motherboard form factor
micro ATX
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor, User
BIOS type
AMI
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® Built-in Visuals Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel HD Graphics
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2LD
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
88176
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
2.0
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Conflict-Free processor
Yes
Power
Power supply *
300 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
5 - 85%
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
175 mm
Depth *
419 mm
Height *
395 mm
Weight *
11 kg
Package width
516 mm
Package depth
278 mm
Package height
562 mm
Packaging content
Display included *
No
Mouse included
Yes
Cables included
AC
Manual
Yes
AC adapter included
Yes
Other features
Optical drives quantity
1
Number of displays supported
3
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:47:01
Uk has collected 1 expert review for Fujitsu CELSIUS W550 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® 2000 Windows 10 Pro Workstation and the rating is 84 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
84%