Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS W550 i7-6700 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black, Red

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W550
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:W5500W28ABGB?5YNBD
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4877
This statistic is based on the 96352 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94184 free Open Icecat users.
Info modified on: 25 Nov 2020 15:21:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Fujitsu CELSIUS W550 i7-6700 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black, Red :
The short editorial description of Fujitsu CELSIUS W550 i7-6700 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black, Red

Celsius W550, Core i7-6700, 3.4 GHz, RAM 8 GB, SSD 256 GB, DVD SuperMulti, Quadro M2000, HD Graphics 530, Gigabit Ethernet, Windows 10 Pro 64-bit + 5 Year Onsite Next Business Day WARRANTY
More>>>
Fujitsu CELSIUS W550 i7-6700 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black, Red:
The official marketing text of Fujitsu CELSIUS W550 i7-6700 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black, Red as supplied by the manufacturer

Has your desktop reached the limit in terms of performance, scalability and expandability? Than the FUJITSU CELSIUS W550 desktop workstation is your ideal choice, especially for video editing, MCAD/electrical CAD or Architecture, Engineering and Construction applications. Enjoy best-in-class low noise emissions of only 18 dB(A) for a quiet and efficient working environment.

Short summary description Fujitsu CELSIUS W550 i7-6700 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black, Red:
This short summary of the Fujitsu CELSIUS W550 i7-6700 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS W550, 3.4 GHz, 6th gen Intel® Core™ i7, 8 GB, 256 GB, DVD Super Multi, Windows 10 Pro

Long summary description Fujitsu CELSIUS W550 i7-6700 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black, Red:
This is an auto-generated long summary of Fujitsu CELSIUS W550 i7-6700 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black, Red based on the first three specs of the first five spec groups.

Fujitsu CELSIUS W550. Processor frequency: 3.4 GHz, Processor family: 6th gen Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics 530, Discrete graphics adapter model: NVIDIA® Quadro® M2000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Product type: Workstation

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Processor
Processor manufacturer *
Intel
Processor model *
i7-6700
Processor family *
6th gen Intel® Core™ i7
Processor cores *
4
Processor frequency *
3.4 GHz
Processor boost frequency
4 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
Processor threads
8
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
2x8,1x8+2x4,1x16
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM,DDR4-SDRAM
Memory clock speeds supported by processor
1333,1600,1866,2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Maximum internal memory *
64 GB
Memory slots
4x DIMM
Memory clock speed
2133 MHz
ECC
Yes
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD Super Multi
Number of SSDs installed
1
SSD capacity
256 GB
Card reader integrated *
Yes
RAID support
Yes
RAID levels
0,1,5,10
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
NVIDIA® Quadro® M2000
On-board graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 530
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
Maximum on-board graphics adapter memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
7
DVI port *
Yes
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports *
1
Microphone in *
Yes
Headphone outputs *
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 (Gen 3.x) slots
2
PCI Express x4 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
Design
Placement supported
Vertical
Water cooling system
No
Number of 3.5" bays
4
Number of 5.25" bays
2
Number of 2.5" bays
1
Cable lock slot
Yes
Design
Cable lock slot type
Kensington
Product colour *
Black, Red
Performance
Motherboard form factor
micro ATX
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor, User
BIOS type
AMI
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1,AVX 2.0,SSE4.2
Processor code
SR2BT
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88196
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
300 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width *
175 mm
Depth *
419 mm
Height *
395 mm
Weight *
11 kg
Package width
516 mm
Package depth
278 mm
Package height
562 mm
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Cables included
AC
Manual
Yes
AC adapter included
Yes
Technical details
Sustainability certificates
RoHS, EPEAT Gold, ENERGY STAR
Other features
Optical drives quantity
1
Number of displays supported
3
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:47:01
Uk has collected 1 expert review for Fujitsu CELSIUS W550 i7-6700 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black, Red and the rating is 84 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:47:01
Nl heeft 1 proffesionele recensie voor Fujitsu CELSIUS W550 i7-6700 Zesde generatie Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Zwart, Rood gevonden en de beoordeling is 84 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:47:01
Fr a recueilli 1 avis d’experts pour Fujitsu CELSIUS W550 i7-6700 Intel® Core™ i7 de 6e génération 8 Go DDR4-SDRAM 256 Go SSD Windows 10 Pro Station de travail Noir, Rouge et la note moyenne est de 84 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:47:01
De hat 1 Expertenmeinung für Fujitsu CELSIUS W550 i7-6700 Intel® Core™ i7 der sechsten Generation 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Arbeitsstation Schwarz, Rot zusammengestellt, die Beurteilung ist 84 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:47:01
Testseek ha raccolto 1 recensione da parte di esperti per Fujitsu CELSIUS W550 i7-6700 Intel® Core™ i7 della sesta generazione 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Stazione di lavoro Nero, Rosso e la valutazione è di 84 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:47:01
Es ha coleccionado 1 opiniones de expertos para Fujitsu CELSIUS W550 i7-6700 6ª generación de procesadores Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Puesto de trabajo Negro, Rojo y la calificación media es 84 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:47:01
Dk har samlet 1 ekspertanmeldelse for Fujitsu CELSIUS W550 i7-6700 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Sort, Rød og bedømmelsen er 84 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:47:01
Testseek получил 1 экспертную оценку для Fujitsu CELSIUS W550 i7-6700 Процессор Intel® Core™ i7 6-го поколения 8 GB DDR4-SDRAM 256 GB Твердотельный накопитель (SSD) Windows 10 Pro Pаб. станция Черный, Красный, рейтинг составляет 84 из 100. Нажмите ниже, чтобы использовать Testseek для поиска всех рейтингов, наград продукта и заключений.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:47:01
Se har samlat in 1 experttest för Fujitsu CELSIUS W550 i7-6700 6:e generationens Intel® Core™ i7 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Arbetsstation Svart, Röd och det genomsnittliga betyget är 84 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
84%
Source Review comments Score
kuzniewski.pl
Updated:
2016-12-27 22:47:01
W pracy z wymagającymi aplikacjami projektowymi może się zdarzyć że "cywilny" komputer typu desktop sobie nie radzi. W takich sytuacjach na scenę wkraczają stacje robocze, czyli maszyny zaprojektowane z myślą o takich właśnie zastosowaniach. Podzielone s...
Good duże możliwości konfiguracji, dobra wydajność w zastosowaniach profesjonalnych, kultura pracy na wysokim poziomie, sztywna konstrukcja Micro Tower z łatwym dostępem do wnętrza, w testowej konfiguracji grafika z czterema wyjściami DisplayPort, 3 lata gwara...
Bad naszemu egzemplarzowi brakowało SSD...
Bottom line Celsius W550 to podstawowa stacja robocza Fujitsu, skierowana do użytkowników, którzy wiedzą że w ich pracy takie urządzenie sprawdzi się lepiej niż zwykły desktop. Możliwość wybrania wariantu z procesorami Xeon oraz profesjonalne karty graficzne z certy...
84%