- - Workstation Black, Red 300 W
- - Intel® Core™ i7 i7-6700 3.4 GHz
- - 8 GB DDR4-SDRAM 2133 MHz
- - 1 TB HDD DVD Super Multi Card reader integrated
- - AMD FirePro W2100 Intel® HD Graphics 530
- - Ethernet LAN 10,100,1000 Mbit/s
- - Windows 10 Pro 64-bit
Celsius W550, Intel Core i7-6700, 3.4 GHz, RAM 8 GB, HDD 1 TB, DVD SuperMulti, FirePro W2100, HD Graphics 530, Gigabit Ethernet, Windows 10 Pro 64-bit + 5 Year Onsite Next Business Day WARRANTY
Has your desktop reached the limit in terms of performance, scalability and expandability? Than the FUJITSU CELSIUS W550 desktop workstation is your ideal choice, especially for video editing, MCAD/electrical CAD or Architecture, Engineering and Construction applications. Enjoy best-in-class low noise emissions of only 18 dB(A) for a quiet and efficient working environment.
Fujitsu CELSIUS W550, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 10 Pro
Fujitsu CELSIUS W550. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: AMD FirePro W2100. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Product type: Workstation