location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS W410 Intel® Core™ i5 i5-2500 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:W4100WXE11FR
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:54:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu CELSIUS W410 Intel® Core™ i5 i5-2500 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 300 W
  • - Intel® Core™ i5 i5-2500 3.3 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 2000
  • - Windows 7 Professional
Warranty: 3 Years
Long product name Fujitsu CELSIUS W410 Intel® Core™ i5 i5-2500 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black :
The long product name of Fujitsu CELSIUS W410 Intel® Core™ i5 i5-2500 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CELSIUS W410, Intel Core i5-2500 (6M Cache, 3.30 GHz), 2 x 2GB DDR3, 500GB HDD, NVIDIA Quadro 400 512MB, DVD SM, Card Reader, Gigabit Ethernet, eSATA, 14 x USB 2.0, 11000 g, Black, Tower, Windows 7 Professional
More>>>
Fujitsu CELSIUS W410 Intel® Core™ i5 i5-2500 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:
The official description of Fujitsu CELSIUS W410 Intel® Core™ i5 i5-2500 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The low-cost gateway to workstation performance
The Fujitsu CELSIUS W410 is an excellent system providing advanced performance for workstation applications for when a traditional PC just isn’t enough. Powered by the 2nd generation Intel® Core™ processor family and available with a wide selection of professional graphics cards, the Fujitsu CELSIUS W410 offers advanced power and productivity of workstation technology in a compact PC design. This compact chassis design delivers performance while operating quietly provides an environment where creativity and efficient work can grow.

SPECIAL FEATURES:
- High performance multi-core Intel® Core™ processor workstation / high-end PC.
- Professional graphics cards in a compact PC chassis.
- ENERGY STAR® certified configurations.
- Up to 32 GB memory.

QUIET OPERATION
Fujitsu workstations offer class-leading low noise emissions. This is achieved through an optimized thermal management system, which makes use of air tunnels to provide efficient airflow within the system. This gives the system excellent reliability and makes it exceptionally quiet, ensuring hours of distraction-free productivity.

Short summary description Fujitsu CELSIUS W410 Intel® Core™ i5 i5-2500 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:
This short summary of the Fujitsu CELSIUS W410 Intel® Core™ i5 i5-2500 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS W410, 3.3 GHz, Intel® Core™ i5, i5-2500, 4 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS W410 Intel® Core™ i5 i5-2500 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:
This is an auto-generated long summary of Fujitsu CELSIUS W410 Intel® Core™ i5 i5-2500 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black based on the first three specs of the first five spec groups.

Fujitsu CELSIUS W410. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Tower. Product type: Workstation. Weight: 11 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2500
Processor cores
4
Processor threads
4
Processor boost frequency
3.7 GHz
Processor frequency *
3.3 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2500 Desktop Series
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
95 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
Number of processors installed
1
Stepping
D2
CPU multiplier (bus/core ratio)
31
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
4x DIMM
Memory clock speed
1333 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
Card reader integrated
Yes
RAID support
Yes
RAID levels
0, 1
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Maximum graphics card memory
0.5 GB
Network
Wake-on-Ring ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
14
DisplayPorts quantity
1
PS/2 ports quantity
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-in
Yes
Serial ports quantity
1
DVI-I ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x4 slots
1
PCI Express x16 slots
1
PCI slots
1
Design
Chassis type *
Tower
Number of 3.5" bays
4
Number of 5.25" bays
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Design
Product colour *
Black
Performance
Motherboard chipset
Intel® Q67 Express
Audio system
Conexant CX20642
Audio output channels
5.1 channels
Password protection type
BIOS
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
52209
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
300 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 85%
Certificates
Certification
RoHS, WEEE, EPAT, Energy Star 5.0
Weight & dimensions
Width *
175 mm
Depth *
419 mm
Height *
395 mm
Weight *
11 kg
Packaging content
Display included *
No
Other features
Power supply type
AC/DC
HDD user password
Yes
Maximum number of SMP processors
1
Networking features
Gigabit Ethernet (10/100/1000)
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Rack mounting
No
Graphics card family
NVIDIA
Graphics card
Quadro 400