- - Workstation 300 W
- - Intel® Core™2 Duo E8500 3.16 GHz
- - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
- - DVD Super Multi
- - Windows 7 Professional
CELSIUS W370 E-Star 5.0, Intel Core 2 Duo E8500 (3.16GHz, 6MB, 1333MHz), 4GB (2x 2 GB) PC2-6400 DDR2 800MHz RAM, 500GB SATAII 7200rpm 3.5" S.M.A.R.T. HDD, NVIDIA Quadro FX 580 512MB, DVD Super Multi, Gigabit Ethernet, Microsoft Windows 7 Professional (64-bit) & Microsoft Windows XP Professional
Your Gateway to Workstation Power
If you need more power and more expandability than a desktop PC can offer, choose the entry-level workstation CELSIUS W Series. The CELSIUS W Series offers workstation performance - in combination with fastest generation of processors, chipsets and graphic cards.
SPECIAL FEATURES
-High performance multi-core Intel® Core™2 Quad processor workstation.
-Full remote system management with iAMT 5.0 at no extra cost .
-Integrated system status display.
-ENERGY STAR® certified configurations.
-Up to 16 GB memory.
ATTRACTIVE DESIGN
At Fujitsu, design is driven by function.
Products are designed to look good and meet all your business needs.
After intensive field tests we are now introducing a unified product design across our whole CELSIUS Workstation Line. The new products combining high quality, latest technology, reliability, environmental aspects and innovation with a puristic and timeless look. The so-called core and shell concept shows the perfect balance between technologies and shape.
WORKSTATION APPLICATION FIELDS
“The CELSIUS W-Series is your choice for business segments, such as computer aided design, digital content creation and finance.”
Fujitsu CELSIUS W370 E-Star 5.0, 3.16 GHz, Intel® Core™2 Duo, E8500, 4 GB, DVD Super Multi, Windows 7 Professional
Fujitsu CELSIUS W370 E-Star 5.0. Processor frequency: 3.16 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8500. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Tower. Product type: Workstation. Weight: 16 kg