Fujitsu logo

Fujitsu CELSIUS W360 Intel® Core™2 Duo 1 GB DDR2-SDRAM Workstation

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33531
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu CELSIUS W360 Intel® Core™2 Duo 1 GB DDR2-SDRAM Workstation:

Fujitsu CELSIUS W360, 2.4 GHz, Intel® Core™2 Duo, 1 GB, DDR2-SDRAM, DVD Super Multi

Long summary description Fujitsu CELSIUS W360 Intel® Core™2 Duo 1 GB DDR2-SDRAM Workstation:

Fujitsu CELSIUS W360. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD Super Multi. Power supply: 300 W. Product type: Workstation. Weight: 16 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.